P036-006-15A Power Extension Cord

The P036-006-15A Heavy-Duty Power Extension Cord is the perfect replacement for a lost or worn-out power cord. Plug the male C20 connector into an AC power receptacle or rack-mounted PDU or UPS system, and connect the female C19 end to a network device that requires a heavy-gauge power cord, such as a server, router, network switch or blade server. Or you can use the cord to extend your current power connection by six feet (1.8 meters). High-quality connectors feature molded construction to last a long time and integral strain relief for a secure connection. The heavy-duty SJTW jacket contains three 14 AWG conductors and a 15A rating.

Manufacturer Part Number
P036-006-15A
EAN/UPC
0037332190932,037332190932
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

INPUT

Cable Length (ft.): 6


PHYSICAL

Color: Black


CONNECTIONS

Connector A: IEC-320-C19
Connector B: IEC-320-C20
Number of Connectors: 2


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty