P569-001-FF-APM High-Speed HDMI Panel-Mount Cable, 1 ft

The P569-001-FF-APM Panel Mount High-Speed HDMI Cable with Ethernet extends your HDMI interface to add a female HDMI port to the front panel of a computer, a trade show booth, retail kiosk or teacher’s or lecturer’s podium. This allows you to conveniently connect a Blu-ray™ player or other HDMI device to use in presentations, lectures, trade shows or digital signage. Connect the opposite female HDMI port to an HDMI cable attached to a monitor, projector or HDTV.

The one-foot cable features gold-plated connectors that resist corrosion and ensure optimal signal transfer. Shielded 28 AWG wire offers reliable error-free communication. PVC jacket with molded connectors and integral strain relief provides durability and long life. Mounting hardware included.

Manufacturer Part Number
P569-001-FF-APM
EAN/UPC
0037332191748,037332191748
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 0.3
Cable Length (in.): 12

PHYSICAL

Color: Black

CONNECTIONS

Connector A: HDMI (FEMALE)
Connector B: HDMI (FEMALE)

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty