ThinkVision E2224 21.5-inch FHD WLED Backlit Wide Viewing Angle LCD Monitor

The Lenovo ThinkVision E2224 monitor meets users needs in both work and home environments. 
It adopts WLED backlit panel, with 16:9 wide screen of 1920 x 1080 resolution and wide viewing angle, which provides Full HD display and the same display quality from any viewing angle. With built-in VGA + DVI interfaces and tilt stand, it offers users comfortable usage experience. Compatible with Windows7, 8, 8.1 and latest Windows10 makes it more flexible for usage. In addition, it is environmentally conscious, meeting the latest green standards including Energy Star 6.0 Certified, China Energy Standard Tier1, EPEAT Gold, ULE Gold certification.

Manufacturer Part Number
60DAHAR1US
EAN/UPC
0889955162458,889955162458
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Part number 60DAHAR1US
Other Information The monitor features preset display modes. The actual display modes used depend on the attaching system unit, the operating system, and application software. Microsoft Windows 7 Microsoft Windows 8 / 8.1 Microsoft Windows 10
Brightness 250 cd/m2 typical
Max Colors Built in Screen 16.7 million
Connector DVI,VGA
Contrast Ratio 3000:1
Display Type FHD Wide LED
Ergonomics Energy Star 6.0
Maximum Resolution 1920x1080
Case Color Black
Native Resolution 1920x1080
Power Supply Type Internal
Refresh Time 8
Refresh Time Units Milliseconds
Screen Illumination LED Backlight
Viewable Image Size Inches 21.5
Viewable Image Height US 10.54
Viewable Image Height US Units in
Viewable Image Height Metric 267.79
Viewable Image Height Metric Units mm
Viewable Image Width US 18.74
Viewable Image Width US Units in
Viewable Image Width Metric 476.06
Viewable Image Width Metric Units mm
Stand Tilt only
Tilt -5 to 22 degrees
Recommended Resolution 1920 x 1080
Vertical Viewing Angle 178 degrees
Video Input VGA, DVI
Agency Approvals & Certifications VOC test,RoHS (China),RoHS (Turkey),RoHS Ukraine,China Energy Efficiency Standard Tier 1,EU RoHS compliant,EPEAT Gold,Energy Star 6.0
Maximum Operating Humidity 80
Maximum Operating Humidity Units %
Minimum Operating Humidity 10
Minimum Operating Humidity Units %
Maximum Operating Temperature 45
Maximum Operating Temperature Units C
Minimum Operating Temperature 0
Minimum Operating Temperature Units C
Depth Metric 187.3
Depth 187.3mm
Depth Metric Units mm
Depth (US) 7.38in
Height Metric 379.4
Height 379.4mm
Height Metric Units mm
Height (US) 14.96in
Max Operating Humidity + Units 80%
Min Operating Humidity + Units 10%
Max Operating Temperature + Units 45C
Min Operating Temperature + Units 0C
Weight US 7.59
Weight US Units lbs
Weight Metric 3.43
Weight Metric Units Kg
Width Metric 514.5
Width 514.5mm
Width Metric Units mm
Width (US) 20.28in
Warranty Period Three Year
Warranty Type Customer Carry-in or Mail-in Rapid Replacement Service