Avea Flare Portable Mood Lamp

Bring dynamic light moods anywhere with Avea Flare. The battery-powered, wirelessly charged LED lamp illuminates any place for more than 8 hours on a single charge, and with IP65 water resistance, your home atmosphere can now extend to the outside, too.

Manufacturer Part Number
10027770
EAN/UPC
0813180020269,813180020269
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Height: 22 cm | 8.7 in
  • Built-in battery: 8+ hours
  • Wireless charging input: AC 100-240 V, 50/60 Hz
  • Built-in LED: 60 lm
  • IP65 water resistant
  • Operating temperature: 0° - 40° C / 32° - 104° F
  • Operating humidity: 0% - 80%