Stand-alone Fast Ethernet PoE Media Converter

SPOEB10xx-105 is a 10/100 Ethernet copper to fiber PoE media converter that enables enterprises to provide power to network devices over the existing CAT5 data connection. 

Transition Networks’ AC powered PoE media converters combine data received over a fiber optic link with
-48 VDC power; providing power to Data Terminal Equipment (DTE) Power Devices (PD) over unshielded twisted pair cable. The PoE converters are Power Sourcing Equipment (PSE) and are fully compatible with Powered Devices (PD) that comply with the IEEE 802.3af: 2003 standard. The converters also include a PD signature sensing and power monitoring features per the IEEE 802.3af standard. Other features include Over-Current Protection, Under-Current Detection and Fault Protection Input. 

This feature enhanced model offers the ability to enable/disable many of the features as well as force port capabilities.

In addition, with the PSE/LPT switch enabled, a loss of Fiber RX will disable PSE power output on the UTP port for 2 seconds to allow remote device to re-initialize. (Also known as Powered Device Reset.)

The PoE converter is fully compatible with devices that comply with the IEEE
802.3af standard. The PoE converter is capable of inserting power on data pairs or spare pair of the MDI.

Manufacturer Part Number
SPOEB1011-105-NA
EAN/UPC
0648177039814,648177039814
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards :

  • IEEE 802.3
  • IEEE Std. 802.3af
Switches :
  • SW1: Auto-Negotiation On/Off (TP)
  • SW2: Speed TP: Force 10 Mbps or 100 Mbps (SW1 off)
  • SW3: Duplex TP: Force Half or Full Duplex (SW1 off)
  • SW4: Duplex Fiber: Half or Full Duplex
  • SW5: Link Pass Through On/Off
  • SW6: PSE On/Off
  • SW7: PSE/LPT on/off
  • SW8: Data Pairs/Spare Pairs
Status LEDs :
  • Power
  • Fiber Link, Activity, & Duplex
  • Copper Link, Activity, Speed, & Duplex
  • PoE Status
Max Frame Size : 1600 bytes

Dimensions :
  • Width: 3.25” [82 mm]
  • Depth: 4.8” [120 mm]
  • Height: 1.0” [25 mm]
Power :
  • External power supply : 90 – 250 VAC
  • Consumption: 20 Watts max
Environment :
  • Operating: 0°C to 50°C
  • Storage: -25° to +85°C
  • Humidity: 5% to 90% (non-condensing)
  • Altitude: 0 – 10,000 ft.
Weight : 2 lbs. [0.90 kg]

Compliance :
  • EN55022:1994+A1:1996+A2:1997 Class A;
  • FCC Part 15 Subpart B; UL 1950
Warranty : Lifetime