1000 GQ Power Supply

Manufacturer Part Number
210-GQ-1000-V1
EAN/UPC
0843368035662,843368035662
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CABLE LENGTH
ATX CABLE: 1x 600mm (m)
EPS CABLE: 2x 650mm (m)
PCIE CABLE: 4x 650mm, 750mm, 2x 650mm (m)
SATA CABLE: 3x 550mm, 650mm, 750mm (m)
FOUR-PIN PERIPHERAL CABLE: 1x 550mm, 650mm, 750mm (m)
FLOPPY ADAPTER: 1x 100mm (m)
AC POWER: 1x 1530mm (m)
MODULAR CABLE TYPE: Modular

CONNECTOR QUANTITY
24 PIN ATX: 1x
EPS (CPU): 2x 8pin (4+4)
PCIE: 10x 8pin (6+2)
SATA: 12x
FOUR-PIN PERIPHERAL: 3x
FLOPPY: 2x

ADDITIONAL DETAILS
OPERATING TEMPERATURE: 0° to 50° C
JAPANESE CAPACITORS: 100%
ECO MODE: Yes
MTBF: 100,000 Hours
NET WEIGHT: 7 lbs
SIZE: 85mm (H) x 150mm (W) x 180mm (L)
APPROVALS: TUV, CB, CE, FCC, RCM, cTUVus, WEEE, RoHS 
Compliance with ErP Lot 6 2013 Requirement
FAN SIZE / BEARING: 135mm Fluid Dynamic Bearing