Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Features
CPU: TI OMAP 4470 1.5Ghz Dual Core Processor
- Memory: 1GB Mobile DDR RAM
- 8GB eMMC Flash
- OS: Android 4.3
- Languages support: English, Simp. Chinese, Traditional Chinese, Japanese, Spanish, German, French
Display
Size: Gorilla Glass III with capacitive touch pannel
- 7" Color Transmissive 1280x800 dots LCD
Keypad
Sorts: 37 physical keys. Numeric and functionable keys
Indicator
Sorts: 1 LED indicate charge/Message
Symbologies
1D Laser Barcode Engine: UPC-A/E, EAN-8/13, Codabar, Code 39, Code 39
- full ASCI, Code 93,Code 32, Interleaved & Std. 2
- of 5, EAN 128, Code 11,
- Delta, MSI/Plessey,Code 128, Toshiba, RSS
- expended, RSS Limited, RSS14.
- 2D Imager: 1D
- All major codes
- 2D
- PDF417, MicroPDF417, Composite, RSS,
- TLC-39, Datamatrix, QR code, Micro QR code,
- Aztec, MaxiCode, Postal Codes: US PostNet, US
- Planet, UK Postal, Australian Postal, Japan Postal
- Dutch Postal (KIX)
Communication
Camera and Flash Light: 2M Pixels Front Camera
- 5M Pixels Rear Camera CMOS Sensor Camera with Auto focus,
- LED flash light
- External storage: Support MicroSD memory card up to 32GB
- USB: USB 2.0 OTG
- WLAN: IEEE 802.11 a/b/g/n
- Bluetooth: Bluetooth 4.0 with Bluetooth SIG certification
- WWAN: GSM/GPRS/EDGE 850/900/1800/1900 MHzUMTS
- 850/900/1700/1900/2100 MHz WCDMA modem, HSPA+, DL:
- 21Mbps/ UL: 5.76Mbps.
- GPS: GPS supports MS-assisted, MS-based and
- autonomous operation modes
- Other Sensors: eCompass, Light & Proximity sensor, G-sensor
- RFID: Frequency: 13.56MHz
- Tag Support: ISO15693, ISO14443A , ISO14443B
- Support NFC
Power Source
Main Battery: Swappable Battery. 19.76 Wh 3.8V @5200mAh Li-ion battery pack
Enclosure
Weight: 25.9 oz
- Dimension: 10.41" x 5.67" x 0.74"
Environmental
Operating temperature: 14°F to 122°F (-10°C to 50°C)
- Storage temperature: -4°F to 140°F (-20°C to 60°C)
- Charging Temperature: 32°F to 104°F (0°C to 40°C)
- Relative Humidity: 5% ~ 95% ( non-condensing )
- Drop test to Concrete: 4-foot drop spec from 10 different posture(front, bottom, left, right, top, rear, left upper, left lower, right lower, right upper one cycle)
- Environmental Sealing: IP65 IEC/EN 60529 Standard
- Shock test: MIL-STD-810G, Method 514.6, Procedure I
- MIL-STD-810G,Method 514.6,Procedure II, Category 5
- Vibration: 2.5g’s PK Sine (7 Hz to 200Hz); Displacement 25.4mm (5 Hz to 7Hz); 1hr 24 mins duration per axis, 3 axis
- Tumble: 50cm / 600 times tumbles meets
Mobile Device Management Software and Service
Software and Service: MoboLink® Device Management; Application Management; Event Triggers
Regulatory Approvals
Types: CE, NCC, FCC, BSMI, VCCI, CCC, RoHS compliance