E2270SWDN 54.6cm (21.5”) LCD Monitor

This stylish widescreen display with a textured black chassis also proves comfortable in the office and at home for all your standard office applications. With an LED backlight It incorporates a TN panel to fast 5ms response time, clear images without ghosting pledge. It embeds various intelligent features such as Screen + and i-Menu, to improve the user experience while reducing consumption. Particularly environmentally friendly, the models in the 70 series meet the requirements of many ecolabels, including Energy Star 6.0 and EPEAT Silver. They are compatible with the VESA standard - for wall mounting - Kensington and safety accessories. Do not wait, see today all the advantages of the series 70.

Manufacturer Part Number
E2270SWDN
EAN/UPC
4038986125697
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

GENERAL FEATURES

Line Value-line
Panel Type TN
Panel Size 21.5" / 54.6 cm
Aspect Ratio 16:9
Brightness 200 cd/m²
Contrast Ratio Dynamic 20M:1
Pixel Pitch(H) (V) 0.248
Display Area (H x V) 476.64x268.11
Viewing Angle (CR >= 10) 90/65
Response time 5ms
Color Black

SCANNING FREQUENCY
Scanning Frequency 30-83khz/50-76hz
Pixel Frequency 108Mhz

RESOLUTION
Maximum Resolution 1920x1080@60Hz
Recommended Resolution 1920x1080@60Hz
Colors 16.7 Million

CONNECTORS
D-Sub Yes
DVI Yes

POWER
Power Source 100 - 240V 50/60Hz
Power Consumption On: 14.8W, Standby: 0.29W,
Off: 0.24W

OTHER FEATURES
Plug and play Yes
Kensington Lock Yes
i-Menu Yes
e-Saver Yes
Vesa Wallmount 100x100
Regulations Energystar 6
EPEAT Silver
TUV-GS
TUV-Bauart
CE
FCC
EAC
RoHS compliant

ACCESSORIES
VGA Cable
DVI Cable
Power Schuko C7 Cable
ERGONOMIC DATA
Pivot No
Tilt -5/+15

DIMENSIONS
Product with stand (W×H×D) 503,37x47,98x311,1 mm
Packaging (W×H×D) 560x395x110 mm
Weight 2.7 kg wo/packaging
3.45 kg w/packaging
Warranty 3 Years
EAN 4038986125697