Rocstor’s premium high speed USB to Micro USB cable is the right plug and play charge and sync cable solution for your cellular mobile phone, tablet, or any other device featuring a USB Micro-B port. Featuring data transfer rate of up to 480Mbps. Durable and long-lasting to accommodate several device lifetimes. Plug into any USB 2.0 port, so you can use it virtually anywhere. Connect to your laptop to charge and sync, use your own wall charger to charge from the wall, or plug into a car charger and charge on the road. Rocstor Lifetime Warranty.
Note:
Cable Length: 6 ft
Cable Type: USB
Conductor: Copper
Connector on First End: 1 x Type A Male USB
Connector on Second End: 1 x Micro Type B Male USB