DVI-D Dual Link Display Cable (m/m) Black

Rocstor’s 6’ DVI-D 24-pin male to male dual-link cable features 30 AWG with high purity BC conductors for high-quality signal transmission and lasting corrosion resistance. The thick jacket and molded strain-relief heads provide reliability and durability. This cable utilizes the most secure connection possible even in the tightest of spaces, these cables also include threaded locking screws with a textured grip for easy installation.

With a maximum resolution of 2560x1600, this cable can support some of the most advanced displays on the market. Rocstor DVI cable is capable of transmission rates of up to 9.9Gbps, and it is compatible with both PC and Mac computers. It meets Digital Display Working Group (DDWG) and Digital Visual Interface (DVI) standards, guaranteeing outstanding performance with all digital, flat-panel, liquid-crystal displays. This professional-grade cable is backed by Rocstor’s lifetime warranty.

Specs
  • Connectors: DVI-D 24-pin Male to DVI-D 24-pin Male
  • 30 AWG twisted copper conductors
  • Meets DVI-D DDWG Standard
  • Supports digital signal only
  • Dual-link
  • Resolution support up to 2560x1600 (WQXGA)
  • Transmission Up to 9.9Gbps
  • RoHS Compliant
  • Compatible with PC and Mac
  • Length: 6ft
  • Color: Black

Manufacturer Part Number
Y10C109-B1
EAN/UPC
0853920000441,853920000441
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length: 6 ft
Cable Type: DVI
Conductor: Copper
Connector on First End: 1 x DVI (Dual-Link) Male Video
Connector on Second End: 1 x DVI (Dual-Link) Male Video
Connector Plating: Nickel Plated
Device Supported:

  • Monitor
  • Projector
  • TV
  • Video Device