MUSICflow HS8 Curved Wireless Multi-Room Speaker

CURVED DESIGN

Sounds as good as it looks

This highly refined soundbar has a subtle arc to it, which perfectly complements the flowing lines of your living room.
The curvature also acts as the perfect partner to a curved LG TV.

4.1 CHANNEL 360W SOUND

Stunning sound for music and movies

Kick back, relax and immerse yourself with a 4.1 Channel surround sound speaker system which brings to life all of your favourite movies, music, soaps and shows.

MULTI-ROOM MODE

Music that flows around your home

By synchronising your multi-room speakers together you can enjoy the benefits of room-filling sound, all over the house. So whether you are playing your favourite tune in every room or streaming different sounds all around, you can do it easily, effortlessly and wirelessly.

HOME CINEMA MODE

Bringing the cinema experience home

Simply add an LG MUSICflow soundbar to your network and link it with your LG MUSICflow speakers to enjoy a home cinema experience.

Available with HS9/8/7 Soundbar

ACTIVE WIRELESS SUBWOOFER

Free your living room from wires. LG’s active wireless subwoofer allows you to enjoy superb sound quality without compromising on design.

HD SOUND PLAYBACK

High Definition sound. Hear the detail.

Give your sound the speaker it deserves. With High Definition sound quality (24bit/192kHz) you can play compressed files such as FLAC and WAV with no loss of quality. It's time to tune it to how your favourite tracks were really recorded.

GOOGLE CAST

Music Flow Series has Google Cast built-in so you can cast your favorite audio apps like Pandora, GooglePlay™ Music, and NPR One from your personal device to your speakers. You can cast from your Android™ phone or tablet, iPhone, iPad, Mac or Windows laptop or Chromebook.

Android, Google Play, Google Cast and the Google Cast badge are trademarks of Google Inc.

LG MUSICFLOW PLAYER

The smart way to control your music

More than just a remote the LG MUSICflow Player allows you to control music from multiple devices and connect to some of the best streaming services such as Spotify, Deezer, Napster and TuneIn. So whether you're in the house or out and about, you can always keep the party pumping with LG MUSICflow Player.

Available only on Android, iOS and PC.

STABLE MESH NETWORK

Seamless streaming

LG MUSICflow provides a stable connection, delivered via a Mesh network with Dual band Wi-Fi technology (2.4/5GHz) without the risk of interruptions.

MUSIC ON DEMAND

Access the latest music streaming services such as Spotify, Deezer, Napster, TuneIn and Amazon Cloud Player through LGs MUSICflow Player.

Design, features and specifications subject to change without notice.

Manufacturer Part Number
LAS855M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

  • Main (W x H x D / mm): 1200 x 43 x 82 mm
  • Stand or Foot (H / mm): 3.5 mm
  • Subwoofer (W x H x D / mm): 171 x 390 x 261
  • Carton Size (W x H x D / mm): 1266 x 433 x 223
  • Main (Net Weight / Kg): 2.7
  • Subwoofer (Net Weight (Kg): 5.6
  • Gross Weight (Kg): 11 Kg

Amplifier

  • Channel: 4.1 CH
  • Total Power Output: 360W
  • └ Front: 60 W x 2
  • └ Surround: 20W x 2
  • └ Subwoofer: 200W (Wireless)

Connectivity

  • Wired: Yes
  • Wi-Fi Built-In: Yes
  • Multriroom Solution: Yes
  • Bluetooth: Yes

Input & Output

  • Audio Input: Portable In (3.5Ø)
  • Bluetooth: ver. 4.0
  • Optical: Yes
  • USB: Yes (Service Only)
  • HDMI: Output, Input
  • Front - Display: LCD
  • └ Auto Display Off: Yes

Convenience

  • OS Support(Window / Mac / iOS / Android): (Yes/Yes/Yes/Yes)
  • Smartphone Remote App: Yes
  • Smart Phone Media Server: Yes
  • Automatic Power On / Off: Bluetooth (LG TV), Optical
  • SIMPLINK: Yes
  • Sound Sync: Bluetooth (LG TV), Optical
  • 3D Video Signal Pass Through: Yes
  • Audio Return Channel (ARC): Yes
  • Woofer Level Volume: Yes
  • Mute: Yes
  • Dimmer: Yes
  • Sleep: Yes
  • Alram: Yes

Audio Sound Mode

  • Sound Effect: Standard, MUSIC, CINEMA, Flat, Voice, Treble/Bass, User EQ
  • LG Auto Sound Engine: Yes
  • 24bit/192KHz Sampling: Yes
  • Surround Mode: Yes
  • Party Mode: One-source Multi-speaker, Multi-source Multi-speaker, TV & Externer Player Sound to Multi-speaker
  • Night Mode: Yes
  • Auto Volume Leveler: Yes
  • SFX(Stereo field expansion): Yes
  • Dynamic Loundness: Yes
  • Dynamic Range Control (On/Off): Yes

Audio Format (Decoding)

  • LPCM: Yes
  • Dolby Digital: Yes
  • DTS: Yes
  • FLAC (Up to 192kHz): Yes
  • OGG (Up to 48kHz): Yes
  • WAV: Yes
  • ALAC: Yes
  • MP3: Yes
  • WMA: Yes
  • AAC(MPEG4): Yes
  • AAC+: Yes
  • AIFF: Yes

Speaker

  • Front SPL: 82 dB
  • └ Front Tweeter Unit: 13mm(ND)/Balance Dome
  • └ Front Woofer Unit: 35 x 72 (Track)
  • └ Front Impedance: 4 Ω
  • └ Front Magnetic Shielding: Non-Shield
  • Subwoofer SPL: 85dB
  • └ Subwoofer System: Bass Reflex
  • └ Subwoofer Unit: 6 inch
  • └ Subwoofer Impedance: 3 ohm
  • └ Subwoofer Magnetic Shielding: Non-Shield

Power

  • Type: Adaptor (25V 2A)
  • Power Off Consumption: Under 0.5W
  • Power Consumption: 45W
  • Subwoofer - Power type: 100~240V, 50/60Hz
  • Subwoofer - Power Off Consumption: 0.5W Under
  • Subwoofer - Power Consumption: 33W
  • Subwoofer - Wireless Hz: 5GHz only