SFM400 Network Security/Firewall Appliance

Sophos Firewall Manager (SFM) provides powerful centralized management for all your Sophos Firewalls across multiple customers sites or branch offices – all from a single screen. Whether you’re an MSP, Enterprise Network Security Admin, or simply managing a few small offices, SFM simplifies security management enabling consistent enforcement, easy provisioning of new policies, and at-a-glance monitoring of device health. SFM saves you time, money and makes management simpler.

Whether you’re managing a few firewalls or a few hundred, Sophos Firewall Manager, includes everything you need:

Comprehensive Centralized Management

  • Manage all Firewall policies and configuration from a single console
  • Ensure uniform policy implementation across sites
  • Reuse configuration templates to streamline setup of new firewalls

Insightful Monitoring

  • At-a-glance device and network health indicators
  • Multiple view options with customizable warning thresholds
  • Customizable threshold-based alert notifications

Extensive Administrative controls

  • Flexible grouping of devices by region, model, or other parameters
  • Role-based administration to delegate control by job function
  • Change control & logging to track and roll back changes

Flexible Deployment Options

  • Available as Hardware, Software, or Virtual appliance
  • Integration with iView to sync admin users and devices

Comprehensive Centralized Management

Complete firewall management of all your devices

Centrally manage firewall policies and configuration for all your security features for network protection, Application filtering, Web filtering, IPS, VPN, Email, and more. And we make it easy by ensuring the controls and user interface are consistent between Sophos Firewall Manager and the on-box management console.

Streamline setup of new devices

Simply point your new firewalls at SFM - a convenient wizard guides you through the device enrolment, compatibility checks, and device synchronization in just a few clicks.

Push, pull or replicate policies

You can push, pull or replicate policies amongst your various firewalls or have new devices inherit policies automatically when they come online.

Consistent policy implementation across sites

Eliminate security risks by deploying your policies consistently across distributed firewall deployments from a single console. Sophos Firewall Manager makes it easy to ensure uniform policy implementation across all your devices.

Manufacturer Part Number
FM40TCHUS
EAN/UPC
0811814024577,811814024577
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SFM Hardware Models SFM300

Recommended number of managed devices*: 300

Physical Interfaces

Ethernet interfaces: 6

Console ports: 1 x RJ-45

USB ports: 2 x USB 3.0

Physical specifications

Dimensions (Width x Depth x Height): 438 x 292 x 44mm | 17.24 x 11.5 x 1.75 inches

Weight: 4.8 kg / 10.58 lbs (unpacked) | 6.8 kg / 14.99 lbs (packed)

Environment

Power consumption: 23W / 79 BTU/h (idle) 39W / 133 BTU/h (full load)

Operating temperature: 0~40°C (operating) | -20 to +70°C (storage)

Humidity: 0~90%, non-condensing

Product certifications

CB, CE, FCC Class A, IC, VCCI, RCM, UL, CCC