Unrivalled performance, security, and control
Sophos XG Firewall takes an innovative approach across all areas of network security. From the way firewalls are managed, to the way they report information and how they work with other security systems around them, giving you an unprecedented level of simplicity, insight, and advanced threat protection.
Sophos XG Firewall - The ultimate security package
With an interface designed to eliminate unnecessary complexity, it enables you to use the powerful features without needing to become an IT security expert.
Advanced protection kept simple
Most firewall products make you set up and manage policies across multiple modules or screens. Not Sophos. We provide a powerful unified policy model that allows you to manage, view, filter, and sort all your user, application and network policies on a single screen.
Potent, powerful ... fast
We’ve engineered XG Firewall to deliver outstanding performance. Our appliances are built using Intel multi-core technology, solid-state drives, and accelerated in-memory content scanning. In addition Sophos FastPath packet optimization technology ensures you’ll always get maximum throughput.
On-box reports included as standard
With hundreds of built-in reports you’ll know exactly what’s happening with your users and your network. You get detailed reports as standard, stored locally with no separate tools required. And our unique User Threat Quotient reports show you which of your users are putting your security at risk.
More-in-one protection
You get all the next-gen firewall features you need plus features you can’t get anywhere else - including our revolutionary Security Heartbeat™, full web application firewall, and complete email anti-spam, encryption and DLP. No extra hardware. No extra cost. Simply choose what you want to deploy.
Simply manage multiple firewalls
Sophos Firewall Manager provides a single console for the complete central management of multiple SF-OS firewalls. And if you also want to consolidate reporting across multiple SF-OS, Sophos UTM v9.x and Cyberoam OS appliances then with Sophos iView, you can.
Security features you can’t get anywhere else
As well as simplifying core network security tasks Sophos delivers innovative approaches to ensure you get even more protection.
Policy templates get you protected fast
Pre-defined policy templates let you protect common applications like Microsoft Exchange or SharePoint fast. Simply select them from a list, provide some basic information and the template takes care of the rest. It sets all the inbound/outbound firewall rules and security settings for you automatically - displaying the final policy in a statement in plain English.
Note:
Performance
Firewall throughput: 7 Gbps
VPN throughput: 950 Mbps
IPS throughput: 1.75 Mbps
Antivirus throughput (proxy): 1.4 Mbps
Concurrent connections: 8,200,000
New connections/sec: 82,000
Maximum licensed users: unrestricted
Wireless Specification
No. of antennas: 3 external
MIMO capabilities: 3 x 3:3
Wireless interface: 802.11a/b/g/n/ac (2.4 GHz / 5 GHz)
Physical interfaces
Storage (local quarantine/logs): integrated SSD
Ethernet interfaces (fixed): 8 GE copper
I/O ports (rear):
Power supply: External auto ranging DC: 12V, 100-240VAC, 50-60 Hz
Physical specifications
Mounting: Rackmount kit available (to be ordered separately)
Dimensions Width x Depth x Height: 288 x 186.8 x 44 mm 11.38 x 7.35 x 1.73 inches
Weight: 1.7 kg / 3.75 lbs (unpacked) 2.82 kg / 6.22 lbs (packed)
Environment
Power consumption: 4.83W, 16.468 BTU/hr (idle) 9.84W, 33.55 BTU/hr (full load)
Operating temperature: 0-40°C (operating) -20 to +80°C (storage)
Humidity" 10%-90%, non-condensing
Product Certifications
Certifications: CB, CE, FCC Class B, IC, VCCI, MIC, RCM, UL, CCC