24" SE510C Curved Full HD Monitor

Curved around your eyes for the ultimate viewing comfort

  • 4000 R Curvature: The optimal curvature to ensure comfortable viewing on a 23.5” screen, delivering a wider field of view that’s easy on the eyes.
  • Cognitive Research: Experts have found that people perceive curves as more visually comforting than hard lines and angles. Simply viewing the curves of an object triggers relief in the brain.
Brilliant picture quality from every angle
  • Best-in-Class 3000:1 Static Contrast Ratio: More vivid than conventional monitors to provide truly brilliant pictures with deeper blacks, pristine whites, amazingly bright colours, and less light leakage.
  • Wide Viewing Angle: Delivers a 178° wide viewing angle horizontally and vertically for optimal viewing experience from any angle.
Take your entertainment to new heights of immersion and comfort
  • Game Mode: Instantly adjust your monitor settings for an optimised gaming experience through the on-screen display. Game Mode improves the darkness of the picture so that you can see all the action vividly.
  • Fast 4 ms Response Time / 60 Hz Refresh Rate: See even the fastest on-screen motion clearly and smoothly without any motion blur, judder or ghosting.
Easy on the eyes for a more comfortable viewing experience
  • Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button.
  • Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.
Sophisticated design in glossy black & T-shaped stand
  • Sophisticated Design: With thoughtful design and engineering, the SE510C is much more than a monitor with stunning looks. Featuring a glossy black body that is framed perfectly by a narrow bezel and elevated by a T-shaped stand, it’s carefully designed to keep the focus on your content viewing pleasure.
  • VESA Support: With support for VESA 100 x 100, you can easily mount it on any wall.
  • Tilt: Easily and smoothly tilt the screen forward 20° and backwards 2° for comfortable viewing.

Manufacturer Part Number
LS24E510CSQ/ZA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display
Model Number LS24E510CSQ/ZA

Screen Size  23.5"
Display Type  VA

Curvature 4000R
Resolution  1920 x 1080

Aspect Ratio  16:9
Brightness 250cd/m2

Static Contrast Ratio  3000:1
Dynamic Contrast Ratio  Mega ∞ DCR

Viewing Angle (Horizontal/Vertical)  178°/178°
Response Time  4ms (GTG)

Color Support  16.7M

Power
Type External Adaptor

Power Supply Type AC 100-240V
Power Consumption (Typical) 29W

Power Consumption (Stand-By) 0.3W
Max Stand By Power (DPMS)  0.3W

Features
VGA 1

HDMI  1
Wall Mountable Yes

Stand Curved T-Shape
Wall-Mount (Size Mm)  100mm x 100mm

Magic Picture Controls MagicUpscale, MagicBright
Mac Compatible Yes

Windows Compatible Yes
Samsung MagicBright Yes

Samsung MagicUpscale Yes
Eco Saving Plus Yes

Eye Saver Mode Yes
Flicker Free Yes

Game Mode Yes
Image Size Yes

Dimensions (W x H x D)
Product Dimensions With Stand  21.55" x 16.41" x 7.14"

Shipping Dimensions  27.36" x 5.31" x 17.12"

Weight (lb.)
Product Weight With Stand  8.8 lb.

Product Weight Without Stand  7.26 lb.
Shipping Weight  11.74 lb.

Warranty
Warranty 1 Year Parts and Labor

Accessories
Other Quick Setup Guide, Warranty Card, Install CD(Manual)

Cable D-sub

Inputs
VGA  1

HDMI  1
Headphones 1

Design
Color Glossy Black

Tilt -2° ~ 20°
Stand Type Curved T-Shape