Outdoor Long-Range 11ac Wireless Bridge

EnStationAC is a 5 GHz High-Powered, Long-Distance 11AC Wireless Outdoor AP/Client Bridge offering dual-PoE Gigabit ports and a high-gain directional antenna that emits a narrow signal beam, limiting interference and ensuring stable connectivity, high-bandwidth and 867 Mbps speeds over extremely long distances, extending the network up to 5 miles point-to-point.

Optimal Bandwidth for Fast File Transfers & Smooth HD Video Streaming
EnStationAC’s powerful independent RF interface offers high-bandwidth and speeds on its dedicated 5 GHz frequency band. This allows EnStationAC to accommodate 4k Ultra High Definition (UHD) video and heavy multi-application traffic services, extending bandwidth over a wider channel range (20MHz, 40MHz and/or 80MHz) allowing network managers to fine tune channel usage based on the application.

Connect & Power A Second Network Device for Greater Deployment Flexibility
Offering greater flexibility in deployment, the EnStationAC features two PoE 802.3at-compliant Gigabit ports. Connect and power a device, such as a remote IP surveillance camera or AP, for greater deployment flexibility. Deploy both devices where power outlets are scarce or unavailable, such as under the eaves of roofs, high atop light poles or in other remote locations.

Tethering a series of 2MP or 5MP IP surveillance cameras to the EnStationAC’s secondary port gives you “eyes on” places you might not otherwise see – no matter how far away, with significantly better results than traditional, non-tethered wireless surveillance setups.

Going The Distance
EnStationAC features 26 dBm output power and high receive sensitivity, coupled with embedded high-gain directional antennas that emit a narrow signal beam to deliver stable robust connectivity, optimal bandwidth and high-speed data rates of 867 Mbps over extremely long distances — up to 5 miles in clear line-of-sight point-to-point deployments.

Manufacturer Part Number
N-ENSTATIONAC KIT
EAN/UPC
0655216007963,655216007963
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard
IEEE 802.11a/n/ac

Internal Antennas
(1) 19 dBi 5 GHz High-Gain Directional

Physical Interface
(1) 10/100/1000 Mbps Port Supports 802.3at/af Proprietary 48V~ 54V PoE Input
(1) 10/100/1000 Mbps Port Supports 802.3af/PSE Output

LED Indicators
1 x Power
1 x LAN 1
1 x LAN 2
1 x WLAN

Reset Button

Power
Power Source (PoE Adapter):
802.3at/~54V Proprietary Compliant Source
Active Ethernet (Power-over-Ethernet, PoE)

Power Consumption
23.4W

Wireless & Radio Specifications

Operating Frequency
5 GHz

Operation Modes
Access Point
Client Bridge
WDS modes

Transmit Power
Up to 26 dBm
Up to 400 mW
Max Power is limited by regulatory power

Radio I
11a/n/ac: 5.180-5.825 GHz

Radio Chains/Spatial Streams
2x2:2 MIMO

Supported Data Rates (Mbps)
5 GHz: Max 867 Mbps
802.11a: 6, 9, 12, 18, 36, 48, 54
802.11n: 6.5 to 300 (MCS0 to MCS15)
802.11ac: 6.5 to 867 (MCS0 to MCS9)

Supported Radio Technologies
802.11a/n/ac: Orthological Frequency-Division Multiplexing (OFDM)

Channelization
802.11ac with 20/40/80 MHz Channel Width
802.11n with 20/40 MHz Channel Width
802.11a with 20 MHz Channel Width

Supported Modulation
802.11a/n/ac: BPSK, QPSK, 16-QAM, 64-QAM, OFDM & 256-QAM

5 GHz (Port 1)
Average Antenna Gain: 19 dBi
Polarization: Linear
Azimuth Beam Width: 30°
Elevation Beam-Width: 18°
VSWR: 1:2.0

5 GHz (Port 2)
Average Antenna Gain: 19 dBi
Polarization: Linear
Azimuth Beam Width: 18°
Elevation Beam-Width: 30°
VSWR: 1:2.0

Management

Auto Channel Selection
Multiple SSIDs: 8 SSIDS
BSSID Support
VLAN Tagging - Independent VLAN settings cab be enabled/disabled
VLAN Pass-through - Over WDS Bridge Mode
VLAN Per SSID - Isolate each SSID with Individual VLAN
Wireless STA (Client) Connection List
Email Alert
Client Traffic Status

Configuration
Web Interface (HTTPS)
SSH
SNMP V1/v2c/v3 Support
MIB I/II, Private MIB
CLI Support
Save Configurations as Default

Control Features
RADIUS Accounting - Helps operators to offload 3G to Wi-Fi seamlessly
CLI Comments Support
Distance Control (Ack Timeout)
Multicast Supported
RSSI Threshold
Wi-Fi Scheduler

Security
WEP Encryption: 64/128/152 bit
WPA/WPA2 Personal (WPA-EAP using TKIP AES)
WPA/WPA2 Enterprise (WPA-EAP using TKIP AES)
Hide SSID in Beacons
MAC Address Filtering (Up to 32 MAC addresses per SSID)
802.1x Authenticator

QoS
Compliant with IEEE 802.11e Standard

Environmental & Physical

Temperature Range
Operating: -4 °F to 140 °F (-20 °C to 60 °C)
Storage: -22 °F to 176 °F (-30 °C to 80 °C)

Humidity (non-condensing)
Operating: 90% or less
Storage: 90% or less

Waterproof
IP55-Rated Enclosure

Dimensions & Weights

EnStationAC Device (Without Mounting Kit)
Weight: 1.01 lbs. (460 g)
Depth: 7.48” (190 mm)
Height: 1.50” (38 mm)

Packaging
Weight: 2.29lb (1.04 kg)
Width: 9.72” (247 mm)
Length: 12.63” (321 mm)
Height: 3.46” (88 mm)

Master Carton
Weight: 25.66 lbs. (11.674 kg)
Width: 18.22” (463 mm)
Length: 20.19” (513 mm)
Height: 14.21” (361 mm)
No. of boxes per Master carton: 10 Units

Package Contents

  • EnStationAC Outdoor CPE
  • PoE Adapter (EPA5006GP)
  • Pole/Wall Mounting Kit
  • Mounting Screw Set
  • Quick Installation Guide
Certifications
FCC, CE, RCM

Warranty
1 Year