InTransit 14.1" Laptop Backpack

Perfect for commuters wanting a compact pack with ample storage space for laptop and other work essentials.

Manufacturer Part Number
RBP414BLACK
EAN/UPC
0085854237154,085854237154
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Size  12.2 x 11 x 16.9 in
  • Fits devices  9.6 x 1.2 x 13.5 in
  • Weight  1.67 lb
  • Volume  1343 cu in
  • Materials  Nylon
  • Warranty  25 years
  • Laptop Screen Size  14-14.1"
  • Color  Black