Faceplate

Manufacturer Part Number
7160-0587
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement: Works with any Gamber-Johnson Console Box and the Motorola XPR 5550/6550 Control Head and Full Radio

Weight: 0.32 lbs

Dimensions: 2.50" H x 8.62" W x 3.36" D

Features:

  • Designed for use with the Motorola XPR 5550/6550 Control Head and Full Radio
  • Full faceplate secures the Motorola XPR 5550/6550 Control Head and Full Radio control into any Gamber-Johnson Console Box
  • Heavy gauge steel construction for long term durability
  • Black powder coat finish for maximum corrosion resistance
  • Interior mounting dimensions: 6.74” W x 2.1” H