OKIPOS OP411 Dot Matrix Printer

These easy-to-integrate, innovative printers from OKI Printing Solutions can really take the heat.

OKIPOS 441 Series dot matrix (SIDM) printers are the latest additions to the OKI Printing Solutions growing line of point-of-service printers. Built specifically to work in environments where heat and humidity can erode the type on a thermal-printed order, the OKIPOS 441 Series is an ideal solution.

These fast printers offer crisp, clear type for easy viewing, a clamshell design for easy paper loading, and an embedded power supply for space efficiency in cramped quarters.

Engineered to keep you up and running – The OKIPOS 441 Series was designed to make its installation, utilization and maintenance as easy
as possible for any user: the OP441 and OP441J (with journal) are ready to be used “out-of-the-box.”

Both OKIPOS 441 Series models have a streamlined, wall-mountable design that can free up valuable real estate at the sales or kitchen counter. The printer has a long-life printhead and cutter for maximum uptime and fewer user interventions. And the ink ribbon is easily removed for quick, easy replacement.

Your choice for versatility – The OKIPOS 441 Series prints on up to 3-ply roll paper with widths up to 2.99" (76 mm); both models hold a 3.35" (86 mm) roll (OD) of media.

In addition to their excellent media handling, these printers also offer a number of useful features, including support for digital signatures, and
2-color printing capability (black and red). 

Manufacturer Part Number
62116802
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Technology
Print Method 9-Pin Dot Matrix (SIDM)
Print Speed Up to 4.7 lines per second (250 mm/sec)1
Printing Width 2.48" (63 mm), 2.24" (57 mm); 1.77" (45 mm)
Memory Data Buffer 8 KB
Program ROM 16 MB Flash; 256 KB non-volatile bit image
Interface Standard Serial, Parallel, USB and Ethernet
Compatibility Operating Systems Windows® Vista®, XP, Server 2003, 2000
Emulation Star Mode and ESC/POS
Font and Graphics Character Matrix 7 x 9 (half dot); 5 x 9 dots
Columns Capacity 42 columns
Character Set 95 Alphanumeric; International 46 (Star
Mode)/37 (ESC/POS)
Paper Handling Media Width (+/- 0.02"
[0.5 mm])
2.99" (76 mm), 2.74" (79.5 mm),
2.28" (82.5 mm)
Media Roll Diameter Max 3.35" (85 mm)
Media Thickness 1 ply: 0.0024"–0.0034" (0.06 mm–0.0.85 mm);
2 ply: 0.002"–0.0032" (0.05 mm–0.08 mm) per
page/total < 0.006" (0.14 mm);
3 ply: 0.002"–0.0032" (0.05 mm–0.08 mm) per
page/total < 0.008" (0.20 mm)
Cutter Tear bar, Auto-cutter (partial cut)
Paper Loading Drop-in
Paper Sensor Paper end (near-end sensor, factory option)
Environmental Size (WxDxH) OP441 – 6.3" x 9.65" x 5.98"
(160 mm x 245 mm x 152 mm);
OP441J – 6.3" x 11.34" x 7.2"
(160 mm x 288 mm x 183 mm)
Weight OP441 Tear Bar – 6.61 lb. (3.0 kg);
OP441 Auto Cutter – 7.05 lb. (3.2 kg)
OP441J Tear Bar – 7.72 lb. (3.5 kg);
OP441J Auto Cutter – 8.16 lb. (3.7 kg)
Electrical 100 V – 240 V +/-10%, 50/60 MHz
Operating Temperature 32° F – 122° F (0° C – 50° C), 10% – 90% RH
Storage -4° F – 158° F (-20° C – 60° C), 10% 90% RH
Reliability Printhead 150 million characters
Cutter 1 million cuttings (65μm–100μm paper thickness)
Warranty Printer 1-Year limited warranty, parts and labor 2
Options Accessories External buzzer (ticket alarm)