OKIPOS 407II Label Printer

OKI Printing Solutions offers a compact, reliable single-station POS printer that combines high performance with a low cost of operation.

Designed to meet the growing need for smaller, faster POS printers, the OKIPOS 407II printer has a print speed of 4.7 lines per second—translating into 53 receipts per minute, at a crisp, clear 203 dpi resolution—for more transactions per hour in highvolume environments.

Built-in flexibility makes the OKIPOS 407II the ideal choice for a wide range of applications in retail point of sale, supermarkets, restaurants, hospitality, dry cleaners, health care, manufacturing, lottery,
kiosks and banking.

Engineered to keep you up and running – The OKIPOS 407II has a streamlined, wall-mounted design that can free up valuable real estate at the sales counter. The printer has a long-life printhead and cutter for maximum uptime and fewer user interventions. An optional splash cover enhances dust and splash resistance in harsh environments.

Its exceptional ease of use means the OKIPOS 407II can be up and running quickly with little need for staff training.

Your choice for versatility – The OKIPOS 407II prints on thermal paper and thermal labels, at widths up to 3.25" (82.5 mm) and thicknesses up to 0.15 mm. It holds a 3.9" (100 mm) roll of media.

In addition to superior media handling, the printer also offers a number of useful features— such as a “double resolution” mode to assure the best print quality of logos and graphics; 2-color capability; and 2-D barcode printing (PDF417 – QR code).

Serial, parallel, USB and Ethernet ports are all standard. An optional ticket alarm is available.

Manufacturer Part Number
62116704
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology 
Print Method Direct thermal
Print Speed Up to 250 mm/sec1
(48 RPM)1
Printing Width Max 3.15" (80 mm)
Dot Density 203 dpi (8 dots/mm)
Interface 
Standard RS232 serial; IEEE 1284 bidirectional; USB;
Ethernet
Compatibility
Operating Systems Windows® Vista® (32 bit), XP (32 bit), 2000
Emulation Star Mode and ESC/POS

Font and Graphics
Character Matrix 9 x 24 dots, 12 x 24 dots
Columns Capacity 48/64 or 53/71
Character Set 95 Alphanumeric; International 32 (Star
Mode)/37 (ESC/POS); 128 Graphic
2D Bar Code PDF417 – QR code

Paper Handling
 
Media Width 57.5mm (+/- 0.5), 79.5mm (+/- 0.5),
82.5mm (+/- 0.5)
Media Roll Diameter Max 3.9" (100 mm)
Media Thickness 0.065mm – 0.150mm
Cutter Auto-cutter (standard, full or partial)
Paper Loading Drop-in
Paper Sensor Paper end (near-end sensor standard)

Environmental 
Size (WxDxH) 5.78" x 8.38" x 5.79"
(147 mm x 213 mm x 148 mm)
Weight 3.85 lb. (1.75 kg)
Electrical DC 24 V +/-10%
Operating Temperature 5° C – 45° C (10% 90% relative humidity)
Storage -20° C – 60° C (10% 90% relative humidity)

Reliability
Printhead 60 million lines (if paper thickness is between
60μm – 75μm)
Cutter 2 million cuttings (if paper thickness is between
65μm – 100μm)
Warranty 
Printer 2-Year Advanced Overnight Exchange3
Options

Accessories External buzzer (ticket alarm)