PT390 Receipt Printer

Built for speed—and demanding environments
With a print speed of 300mm per second and a time-to first-print of a mere 1.9 seconds, the PT390 direct thermal POS/receipt printer is extremely fast. That’s why it's ideal for busy, time-critical environments, such as retail and fast food—as well as for those applications requiring quick turnaround and high-resolution printing, like hospital labs and manufacturing plants.

The PT390 is also highly adaptable where space is at a premium: not only does it have a small footprint and a unique front-exit paper path, it can be positioned either horizontally or vertically, on a counter or underneath.

Its buzzer function sounds a "beep" when a print job is complete—especially useful in places with high noise levels, such as restaurant kitchens or auto repair shops. And it's splashand dust-proof, so it can stand up to the harshest interior conditions.

Flexible and versatile POS printing
The PT390 can handle a variety of media types and sizes, including the industry standard 83mm-OD roll. It’s perfect for receipts, coupons and tickets. It gives you a choice of fonts and a variety of barcodes, including 2-dimensional QR codes.

With the appropriate media, this direct thermal printer can even print in two colors to emphasize important information—such as cautionary or marketing messages. In addition, its internal memory can store graphics and logos that you can apply to your output.

Save paper. And money, too
The PT390 lets you reduce the amount of paper you use for receipts—and reduce your costs, as well as your carbon footprint. There are two ways to do it:

  •    By back-feeding the paper after each receipt prints—the top section usually left blank—you can save up to 4.7% of the paper you use.
  •    By using the Windows® driver that allows you to shrink the vertical print size, you can slash receipt lengths by up to 50% without losing printed data.

With a long list of features and capabilities, the PT390 POS/receipt printer from OKI is perfect for your business. And it’s backed by a 2-Year Advanced Overnight Exchange warranty and 24/7/365 live technical support.

Manufacturer Part Number
62310101
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print Speed Mono:: 220
Memory:: 5.03" x 8.15" x 5.70" (128mm x 207mm x 145mm)
Resolution:: 203 dpi (8 dots per mm)
Interfaces:: RS232C Serial + Full-speed USB 2.0
Paper Size:: 58mm (48mm/384 dotsor 52.5mm/420 dots);
60mm (54.5mm/436 dots);
80mm (64mm/512 dots or 72mm/576 dots);
83mm (80mm/640 dots)
Size:: 5.03" x 8.15" x 5.70" (128mm x 207mm x 145mm)
Weight:: 4.18 lb. (1.9kg)
Power:: 120v