PT341 Receipt Printer

Responsive, versatile, efficient and fast—with an extremely short time to first print of 1.95 seconds.

PT340/PT341 Series printers are ideal for busy, time-critical and customer-focused environments, such as retail and hospitality.

They’re also highly adaptable where space is at a premium: not only do they have a small footprint, they can be positioned either horizontally or vertically, even wall-mounted.

Both models have a recess under the case to neatly conceal interface connectors, and the PT341 has its own built-in power supply.

Flexible and versatile POS printing. PT340/PT341 Series printers can handle a variety of media types and sizes, including the industry standard 83mm-OD roll. They're perfect for receipts, coupons and tickets.

Manufacturer Part Number
62310004
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology

  • Print Method - Direct Thermal
  • Print Speed - Up to 300mm/second2
  • Print Resolution - Up to 203 dpi (8 dot/mm)
Interface Standard Choice of
  • RS232C Serial + Full-speed USB 2.0 + 10 Base-T/100 Base-TX (RJ-45) Ethernet or
  • RS232C Serial + Full-speed USB 2.0
Compatibility

Operating Systems - Windows® 8, Windows 7, Windows Vista®, Windows XP, Windows Server 2012, Windows Server 2008, Windows Server 2008 R2, Windows Server 2003, Windows Embedded POSReady 2009, Windows Embedded for Point of Service, OPOS (v1.13), JavaPOS™ (v1.10) for Windows Emulation Epson® ESC/POS®

Font and Graphics
  • Character Types - Alphanumeric, International Character, Extended Graphics, Downloaded Registration, User-defined Kanji
  • Barcodes - 1D: UPC-A, UPC-E, JAN13 (EAN), JAN8 (EAN), CODE 39, ITF, CODABAR (NW-7), CODE 93, CODE 128; 2D: QR code, PDF417, DataMatrix Graphic/Logo Storage 384KB/192KB
Paper Handling
  • Media Width/Print Area:
    58mm: 48mm (384 dots) or 52.5mm (420 dots);
    80mm: 64mm (512 dots) or 72mm (576 dots)
  • Media Roll Diameter - Up to 83mm diameter max.
  • Media Thickness - 0.065mm (65μm) to 0.085mm (85μm)
  • Cutter - Partial cut
  • Paper Loading - Drop-in
  • Sensors - Paper near end; Paper end
Environmental
  • Size (WxDxH)
    PT340: 5.67" x 7.24" x 4.72" (144mm x 184mm x 120mm)
    PT341: 5.67" x 7.24" x 6.50" (144mm x 184mm x 165mm)
  • Weight PT340: 2.64 lb. (1.2kg);
    PT341: 3.74 lb. (1.7kg)
  • Electrical PT340: 24VDC, +/- 10%;
    PT341: 100-240VAC, 50/60Hz
  • Operating Temperature/Humidity
    32˚F to 104˚F (0˚C to 40˚C); 10% to 95% RH, without condensation
  • Storage Temperature/Humidity
    -4˚F to 140˚F (-20˚C to 60˚C); 5% to 95% RH, without condensation
Reliability
  • Printer: 60 million lines (MCBF)
  • Printhead: 100km
  • Cutter: 1.5 million cuts (Partial cut)
Warranty

Printer 2-Year Advanced Overnight Exchange3

Options

Accessories Splash-proof cover; Wall-mount bracket (PT340 only)