PT340/PT341 Series POS Printer

Responsive, versatile, efficient and fast—with an extremely short time to first print of 1.95 seconds.

PT340/PT341 Series printers are ideal for busy, time-critical and customer-focused environments, such as retail and hospitality.

They’re also highly adaptable where space is at a premium: not only do they have a small footprint, they can be positioned either horizontally or vertically, even wall-mounted.

Both models have a recess under the case to neatly conceal interface connectors, and the PT341 has its own built-in power supply.

Flexible and versatile POS printing. PT340/PT341 Series printers can handle a variety of media types and sizes, including the industry standard 83mm-OD roll. They're perfect for receipts, coupons and tickets.

Manufacturer Part Number
62309904
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Technology Print Method Direct Thermal
Print Speed Up to 300mm/second1
Print Resolution Up to 203 dpi (8 dot/mm)
Interface
Standard
Choice of RS232C Serial + Full-speed USB 2.0 +
10 Base-T/100 Base-TX (RJ-45) Ethernet or
RS232C Serial + Full-speed USB 2.0
Compatibility
Operating Systems
Windows® 8, Windows 7, Windows Vista®, Windows XP,
Windows Server 2012, Windows Server 2008, Windows
Server 2008 R2, Windows Server 2003, Windows Embedded
POSReady 2009, Windows Embedded for Point of Service,
OPOS (v1.13), JavaPOS™ (v1.10) for Windows
Emulation Epson® ESC/POS®
Font and Graphics Character Types
Alphanumeric, International Character, Extended
Graphics, Downloaded Registration, User-defined Kanji
Barcodes
1D: UPC-A, UPC-E, JAN13 (EAN), JAN8 (EAN), CODE 39, ITF,
CODABAR (NW-7), CODE 93, CODE 128; 2D: QR code,
PDF417, DataMatrix
Graphic/Logo Storage 384KB/192KB
Paper Handling Media Width/
Print Area
58mm: 48mm (384 dots) or 52.5mm (420 dots);
80mm: 64mm (512 dots) or 72mm (576 dots)
Media Roll Diameter Up to 83mm diameter max.
Media Thickness 0.065mm (65μm) to 0.085mm (85μm)
Cutter Partial cut
Paper Loading Drop-in
Sensors Paper near end; Paper end
Environmental Size (WxDxH)
PT340: 5.67" x 7.24" x 4.72" (144mm x 184mm x 120mm)
PT341: 5.67" x 7.24" x 6.50" (144mm x 184mm x 165mm)
Weight PT340: 2.64 lb. (1.2kg); PT341: 3.74 lb. (1.7kg)
Electrical PT340: 24VDC, +/- 10%; PT341: 100-240VAC, 50/60Hz
Operating Temperature/
Humidity
32˚F to 104˚F (0˚C to 40˚C); 10% to 95% RH, without
condensation
Storage Temperature/
Humidity
-4˚F to 140˚F (-20˚C to 60˚C); 5% to 95% RH, without
condensation
Reliability Printer 60 million lines (MCBF)
Printhead 100km
Cutter 1.5 million cuts (Partial cut)
Warranty Printer 2-Year Advanced Overnight Exchange3
Options Accessories Splash-proof cover; Wall-mount bracket (PT340 only)