LE840T Label Printer

LE840/LE850 Series printers are designed for demanding environments – Among the fastest enterprise thermal printers in label and tag throughput, LE840/LE850 Series printers are built with a rigid steel chassis that's enclosed in a durable steel cabinet, so you can expect these sturdy printers to have a long life span. In fact, they’re so reliable that OKI backs them with a 2-Year Advanced Overnight Exchange warranty.

Manufacturer Part Number
62309603
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology
Printing Method LE840D/LE850D: Direct Thermal
LE840T/LE850T: Thermal Transfer/Direct Thermal
Resolution LE840D/LE840T: 203 dpi; LE850D/LE850T: 300 dpi
Sensors All models: Gap/Black mark, Head-up sensor;
LE840T/LE850T only: Ribbon rotation, Ribbon end
Memory Standard 32 MB DRAM; 16 MB Flash
Processor Standard 32 Bit RISC

Interfaces
Standard USB 2.0 + RS232-C (Serial) + IEEE 1284 (Parallel);
USB 2.0 + Ethernet (LAN); USB 2.0
Emulations Standard TCPL, Z-Mode (ZPL II® compatible)
Barcodes 1-D Barcodes JAN8, JAN13, EAN8, EAN13, UPC-EAN Extensions, Interleaved
2 of 5, NW-7, CODE39, CODE93, CODE128, UCC/EAN128, MSI,
GS1 DataBar, POSTNET, RM4SCC, KIX Code, Industrial 2 of 5,
Standard 2 of 5, USPS Intelligent Mail Barcode (Z-Mode only)
2-D Bacodes QR Code, Micro QRCode, PDF417, DataMatrix, Maxi Code,
Micro PDF, CP Code

Media Handling
Print Speed Up to 12 ips max. (304mm/sec.)1
Print Width 104mm (4.09") max.
Roll Paper Media All models:
Media Types Labels, Tags
Roll Width LE840D/LE850D: 22mm – 111mm (0.87" – 4.37");
LE840T/LE850T: 42mm – 104mm (1.65" – 4.09")
Outer Diameter 200mm max. (7.87")
Inner Diameter 76.2mm ± 0.3mm (3" ± 0.01")
Media Thickness 0.13mm – 0.17mm (0.005" – 0.007")
Loading Single Step
Ribbon LE840T/LE850T only:
Length Up to 600m (1,968.5')
Width 68mm ± 1mm – 112mm (2.67" ± 0.04" – 4.41")
Outer Diameter Ink Side Out: 90mm (3.45");
Ink Side In: 80mm (3.15")
Core Inner Diameter 25.7mm ± 0.2mm (1.01" ± 0.008")
Type Outside, Inside

Environmental
Size (WxDxH) 10.9" x 18.11" x 12.2" (278mm x 460mm x 310mm)
Weight Approx. 36.7 lb. (17 kg)
Electrical Input: AC 100V – 240V ± 10%; 50Hz – 60Hz
Temperature Operating: 40˚F – 104˚F (5˚C – 40˚C);
Storage: -40˚F – 60˚F (5˚C – 15.5˚C)
Humidity Operating: 25% – 85% RH (non-condensing);
Storage: 10% – 90% RH

Warranty Standard 2-Year Advanced Overnight Exchange2