LE840D Direct Thermal Printer

LE840/LE850 Series printers are designed for demanding environments – Among the fastest enterprise thermal printers in label and tag throughput, LE840/LE850 Series printers are built with a rigid steel chassis that's enclosed in a durable steel cabinet, so you can expect these sturdy printers to have a long life span. In fact, they’re so reliable that OKI backs them with a 2-Year Advanced Overnight Exchange warranty.

LE840/LE850 Series printers will integrate seamlessly into your environment, requiring little or no training for your staff.

And you can easily upgrade and expand their capabilities as your application needs change, without having to replace them.

Convenient, cost-effective performance – With speeds of up to 12 ips and a 600m ribbon capacity, these printers are perfect for demanding industrial printing. And their advanced processing power ensures not only fast output but efficient throughput, as well.

LE840/LE850 Series printers are ready out of the box with competitive emulations and USB or USB + Ethernet (LAN) or USB + Serial + Parallel connectivity standard. The LE840/LE850 Series Thermal Label Printers from OKI: rugged and reliable printers that combine performance, versatility, convenience and cost effectiveness.

Manufacturer Part Number
62309501
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Technology
Printing Method
LE840D/LE850D: Direct Thermal
LE840T/LE850T: Thermal Transfer/Direct Thermal
Resolution
LE840D/LE840T: 203 dpi; LE850D/LE850T: 300 dpi
Sensors
All models: Gap/Black mark, Head-up sensor;
LE840T/LE850T only: Ribbon rotation, Ribbon end
Memory
Standard
32 MB DRAM; 16 MB Flash
Processor
Standard
32 Bit RISC
Interfaces
Standard
USB 2.0 + RS232-C (Serial) + IEEE 1284 (Parallel);
USB 2.0 + Ethernet (LAN); USB 2.0
Emulations
Standard
TCPL, Z-Mode (ZPL II® compatible)
Barcodes
1-D Barcodes
JAN8, JAN13, EAN8, EAN13, UPC-EAN Extensions, Interleaved
2 of 5, NW-7, CODE39, CODE93, CODE128, UCC/EAN128, MSI, GS1 DataBar, POSTNET, RM4SCC, KIX Code, Industrial 2 of 5, Standard 2 of 5, USPS Intelligent Mail Barcode (Z-Mode only)
2-D Bacodes
QR Code, Micro QRCode, PDF417, DataMatrix, Maxi Code, Micro PDF, CP Code
Media Handling
Print Speed
Up to 12 ips max. (304mm/sec.)1
Print Width
104mm (4.09") max.
Roll Paper Media
All models:
Media Types
Labels, Tags
Roll Width
LE840D/LE850D: 22mm – 111mm (0.87" – 4.37");
LE840T/LE850T: 42mm – 104mm (1.65" – 4.09")
Outer Diameter
200mm max. (7.87")
Inner Diameter
76.2mm ± 0.3mm (3" ± 0.01")
Media Thickness
0.13mm – 0.17mm (0.005" – 0.007")
Loading
Single Step
Ribbon
LE840T/LE850T only:
Length
Up to 600m (1,968.5')
Width
68mm ± 1mm – 112mm (2.67" ± 0.04" – 4.41")
Outer Diameter
Ink Side Out: 90mm (3.45");
Ink Side In: 80mm (3.15")
Core Inner Diameter
25.7mm ± 0.2mm (1.01" ± 0.008")
Type
Outside, Inside
Environmental
Size (WxDxH)
10.9" x 18.11" x 12.2" (278mm x 460mm x 310mm)
Weight
Approx. 36.7 lb. (17 kg)
Electrical
Input: AC 100V – 240V ± 10%; 50Hz – 60Hz
Temperature
Operating: 40˚F – 104˚F (5˚C – 40˚C);
Storage: -40˚F – 60˚F (5˚C – 15.5˚C)
Humidity
Operating: 25% – 85% RH (non-condensing);
Storage: 10% – 90% RH
Warranty
Standard
2-Year Advanced Overnight Exchange2