LD640D Direct Thermal Printer

If you're printing 100+ labels a day, OKI has the solution for you.
The LD630/LD640 Series of Direct Thermal (D) and Thermal Transfer/Direct Thermal (T) label printers from OKI deliver quality output for mid- to high-volume applications. To satisfy your most demanding requirements, they feature a robust design, fast print speeds and extraordinary ease of use.

In fact, they âre so reliable that OKI backs them with a 2-Year Advanced Overnight Exchange warranty.

Superior performance and affordable price –With a resolution of up to 300 dpi and print speeds of up to 6.5 ips, these printers are among the best in their class, with a space-saving footprint and drop-in media handling. They're the flexible, high-productivity printing solutions you want for barcode labels and tags.

Versatile, low-cost solutions – LD630/LD640 Series printers are perfect for applications such as manufacturing, retail, healthcare facilities, distribution centers and receiving departments—wherever tracking, accuracy, compliance and performance are most important.

And these printers are ready out of the box, with Microsoft® Windows® compatibility, built-in Multiple Interface capability, and automatic recognition of supported emulations.

They'll integrate easily into your environment, requiring little or no training for your staff.

The LD630/LD640 Series Thermal Label printers from OKI: rugged and reliable printers that combine performance, versatility, convenience and cost effectiveness.

Manufacturer Part Number
62309301
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Technology
Printing Method
LD630D/LD640D: Direct Thermal
LD630T/LD640T: Thermal Transfer/Direct Thermal
Resolution
LD630D/LD630T: 203 dpi; LD640D/LD640T: 300 dpi
Sensors
Gap, Black Mark & Notch, Cover Open
Memory
Standard
128 MB Nand Flash; 64 MB DDR2 SDRAM; 32-bit CPU
Interfaces
Standard
USB 2.0 + RS232-C (Serial) + IEEE 1284 (Parallel);
USB 2.0 + RS232-C (Serial) + Ethernet (LAN)
Compatibility
Operating Systems
Windows®; Z Driver (Zoom); Linux CUPS (LD630T/LD640T only)
Emulations
Standard
SLCS, EPL II, ZPL II®
Font and
Barcodes
Internal Fonts
23 Code pages included in standard firmware; 10 Resident bitmap fonts; Built-in vector font; Unicode supported (UTF-8, UTF-16LE, UTF-16BE)
1-D Barcodes
EAN-8, EAN-13, Code39, Code93, Code128, Code128 with subsets A/B/C/Auto, I 2 of 5, ITF, CodaBar, UPC-A, UPC-E, IMB, Code 11, Code 49, Planet, Plessy, PostNet, Logmars, TLC39
2-D Bacodes
DataMatrix, Maxicode, PDF417, QR Code, Aztec,
Micro PDF417
Media Handling
Print Speed1
LD630D: Up to 6.5 ips max.; LD640D: Up to 4 ips max.
LD630T: Up to 6 ips max.; LD640T: Up to 4 ips max.
Print Width
LD630D/T: 108mm max.; LD640D/T: 105.7mm max.
Print Length
6mm – 1000mm
Roll Width
LD630D/LD640D: 25mm – 110mm
LD630T/LD640T: 25mm – 116mm
Roll ID/OD
25.4mm – 38.1mm / 130mm
Paper Thickness
0.08mm – 0.20mm
Ribbon
(LD630T/LD640T only)
Ink Side Out only
Width: 110mm; Length: 300m
Core ID: 25.4mm
Paper Loading
Drop-in
Auto Cutter
Guillotine, Full cut
Environmental
Size (WxDxH)
LD630D/LD640D: 7.63" x 9.56" x 7.08"
(194mm x 243mm x 180mm);
LD630T/LD640T: 8.43" x 12.2" x 7.87"
(214mm x 310mm x 200mm)
Weight
LD630D/LD640D: 4.85 lb. (2.2kg);
LD630T/LD640T: 6.17 lb. (2.8kg)
Electrical
Input: AC 100V ~ 240V; Output: DC 24V
Operating Temperature
40˚F – 104˚F (5˚C – 40˚C)
Storage Temperature
-4˚F – 140˚F (-20˚C – 60˚C)
Warranty
Standard
2-Year Advanced Overnight Exchange2