19" Wallmount Cabinet

The Intellinet wallmount cabinets offer you a flexible and comprehensive solution for your network installations. Our service starts with the shipping condition – get the completely assembled cabinet delivered or save space and money with the flatpack version.

In terms of housing, you can choose from among the extra-compact 10″ cabinets and numerous 19″ versions, with installation depths that range from 300 to 600 mm. With heights from 6 to 20 units in black (RAL9005) or gray (RAL7035), we offer you a solution for every need. The removable side panels, the lockable tempered glass-door that can be opened more than 180° and the optional double section make cabling and component exchange particularly easy.

In material and workmanship, we provide top quality. Part of that is a cold-rolled steel frame, zinc-plated 19″ mounting rails and antistatic powder coating on all panels.

Manufacturer Part Number
711869
EAN/UPC
0766623711869,766623711869
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • 19"
  • Height: 12U
  • Color: Black RAL9005
  • Complies with: ANSI/EIA RS-310-D; IEC60297-2; DIN41494, Part 1; DIN41494, Part 7
  • Dimensions :635 (h) x 570 (w) x 450 (d) mm
Package Contents
  • 2 depth-adjustable mounting rails
  • Installation hardware