Eaton eATS ePDUs
Designed for switching non phase synchronized AC power sources, the automatic transfer switch ePDUs intelligent circuitry monitors both inputs, providing a fast switch transfer from primary to secondary source power critical equipment without interruption. These ePDUs assure the highest level of redundancy to mission critical applications.
Note:
General:
Function: AT
Interact with an eATS ePDU
Drawing:
Part Number: EATS120
Product Code: 50005
Availability: Stock
U Height: 1
Physical:
Dimensions (H x W x D, inches): Box: 5.5 x 22.9 x 15 Unit: 1.7 x 17.25 x 9.84
Mounting Style: Horizontal
Input:
Max kW: 1.92
Plug:(2) NEMA 5-20P
Cable Length (ft): 10
Voltage: 120V
Current: 16A
Phase: Single Phase
Frequency: 50-60 HZ
Output:
Outlets: (10) NEMA 5-20R
Outlet Control: No
Local Switches: No
Protection & Filtering:
Spike/Surge Suppression: No
EMI/RFI Filter: No
Control & Interface:
Environmental Interface: Optional EMP001
Serial Interface: RS232
Ethernet Interface: 10/100 Ethernet
Voltage Monitoring: Yes
Standards:
UL Listed, FCC