FHQ842-T 84” UHD Interactive LCD Flat Panel

The Christie® FHQ842-T delivers exceptional image quality, robust touch capability and performance at an affordable price. Designed for deployment in boardrooms and meeting rooms, these 84” large-format UHD panels are well equipped with 10-point multi-touch capability, built-in speakers and future proofed with an OPS slot. The value of these flat panels is rounded out with Christie’s renowned service and support, for complete peace of mind.

Manufacturer Part Number
151-007108-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen size (diagonal):

  • 84"

Native resolution:
  • 3840 x 2160 (16:9)

Backlight:
  • Edge-lit LED

LED lifespan:
  • 30,000 hrs (50% brightness)

Display orientation:
  • Landscape

Pixel pitch:
  • 0.4845 x 0.4845 mm

Nominal bezel size:
  • 35 mm

Brightness:
  • 320 nits (cd/m2) typical
  • ​430 nits (cd/m2) maximum

Contrast ratio (full field):
  • 1000:1 typical

Viewing angle (CR 10:1):
  • 178° h/v

Refresh rate:
  • 120Hz

Response time:
  • 12ms

Color space (CIE 1931):
  • 72%

Display colors:
  • 10 bit
  • 1.06 billion

Inputs:
  • HDMI 1.4b x 4
  • DisplayPort 1.2
  • VGA
  • USB type A (firmware updates)
  • USB 2.0 type B (Touch control)
  • IR
  • OPS-HDMI 1.4b
  • OPS-DP 1.1a
  • AC
  • Infrared Receiver
  • Audio 3.5mm
  • 6 key control buttons

Outputs:
  • Audio 3.5mm

Control inputs:
  • RS-232 via extension cable (included)

Power input rating:
  • 100-240 VAC @ 50/60Hz

Power consumption:
  • Without OPS: 500W maximum; 315 typical
  • With OPS: 620W maximum; 330 typical
  • >=0.5W standby

Operating temperature:
  • 32-104°F (0-40°C)

Operating humidity:
  • 20-80% RH non-condensing

Storage temperature:
  • 4-140°F (-20-60°C)

Size:
  • (WxHxD): 77.80 x 45.71 x 4.11" (1976 x 1161 x 104.5mm)
  • (D): 3.81" (96.7mm) without handle

Weight:
  • 211.6lbs (96kg)

Panel mount locations:
  • VESA standard (WxH) 600 x 600mm

Runtime:
  • Designed for 24/7 operation featuring a reliable power supply and cooling system

Features:
  • Open Pluggable Specification (OPS) slot
  • Commercial-grade LCD
  • Anti-glare coating
  • UHD resolution (3840 x 2160 @120Hz)
  • Landscape only
  • 10 point multi-touch2
  • Plug and Play (DDC2B)
  • Motion Estimation Motion Compensation (MEMC) supported
  • Control with on screen display (OSD) using infrared (IR) remote control
  • Sleep mode
  • Built in 10W x 2 speakers
  • Multi-window options including: Dual, Quad (allowable resolution: ≤ 1080p @ 60Hz)

Accessories:
  • Panel ships with remote control
  • External IR receiver
  • RS-232 cable
  • USB cable
  • Quick start guide and multi-language user manual CD

Warranty:
  • Three years parts and labor limited warranty
  • Contact an authorized Christie representative for full details of our limited warranty