CH1000 USB-C 4-Port Hub

The CH1000 USB-C 4-Port Hub is the simple, easy way to expand the connectivity of your USB-C device. Connect your peripherals like a mouse, keyboard or flash drive using the three USB-A ports, while using the single USB-C port to connect a smartphone or tablet that features the new style of port. The hub offers USB 3.1 Gen 1 technology, supporting data transfer speeds up to 5 Gbps. With Plug & Play installation, all your accessories will be up and running quickly, and the compact design means it can be easily packed up and taken with you on the road.

Manufacturer Part Number
33995
EAN/UPC
0085896339953,085896339953
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896339953
  • Color Group: Black
  • Compatibility: Chrome OS 44 and above, Windows 10, Windows 8, Windows 8.1
  • Connections: USB-C
  • Connectivity: Wired