Mini Display Port to VGA Adapter

Mini DisplayPort to VGA adapter lets you display what's on your laptop screen on a monitor or projector. Advanced technology supports full HD resolution to provide a crystal clear picture. Plug-and-play technology ensures installation is fast and simple so you're up and running in no time. Adapter is compatible with Windows 8.1/8/7 and Mac OS X 10.9 and above.

Manufacturer Part Number
33987
EAN/UPC
0085896339878,085896339878
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896339878
  • Best For: 4K Monitors, Laptops, Tablets, Ultrabooks
  • Compatibility: Mac OS 10.6, Mac OS 10.7, Mac OS 10.8, Mac OS X 10.11, Windows 10, Windows 7, Windows 8
  • Connections: Host Interface: Mini DisplayPort 1.2, VGA Out
  • Connectivity: Wired
  • Features: Extended Display, Mirrored Display