Designed for Enhanced Productivity
Note:
Display
Panel Size : Wide Screen 23.8"(60.5cm) 16:9
Panel Type : IPS
True Resolution : 1920x1080
Full HD 1080P : Yes
Display Surface Non-glare
Pixel Pitch : 0.2745mm
Brightness(Max) : 250 cd/㎡
Contrast Ratio (Max) : 1000:1
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 16.7M
Flicker free
Video Feature
Trace Free Technology : Yes
SPLENDID Video Intelligence Technology
SPLENDID Video Preset Modes : 7 Modes
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes ( Modes)
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes
Audio Features
Stereo Speakers : 2W x 2 Stereo RMS
I/O Ports
Signal Input : D-Sub, DisplayPort, DVI-D
PC Audio Input : 3.5mm Mini-Jack
Earphone jack : 3.5mm Mini-Jack
USB Port(s) : 2.0x2
Signal Frequency
Analog Signal Frequency : 30~83 KHz(H) / 49~76 Hz(V)
Digital Signal Frequency : 30~83 KHz(H) / 49~76 Hz(V)
Power Consumption
Power Consumption:<22.97W*
Power Saving Mode:<0.5W
Power Off Mode:0W(hard switch)
Voltage: 100–240V, 50 / 60 Hz
Mechanical Design
Chassis Colors : Black
Tilt : -5°~+20°
VESA Wall Mounting : 100x100mm
Security
Kensington lock
Dimensions
Phys. Dimension (WxHxD):562x406x195mm (with Stand),562x340x50mm(without Stand,for VESA Wall Mount)
Box Dimension (WxHxD):632x465x127mm
Weight
4.3 Kg(Net); 5.9 Kg (Gross)
Accessories
VGA cable
Audio cable
Power cord
DisplayPort cable
USB cable
Quick start guide
Warranty Card
Compliance and Standards
Energy Star®, BSMI, CB, CE, CU, EPEAT (Gold) by region , EMC DoC, ErP, FCC, ISO-9241-307, PSE, RoHS, TCO6.0, TUV-Ergo, TUV-GS, UkrSEPRO, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7), MEPS, RCM, TUV Flicker-free , TUV Low Blue Light
Note
*Based on Energy Star 6.0 standard