ASUSPRO Essential P2520LA-XH52 Notebook

The ASUSPRO P2420L & P2520L notebooks are designed for SMBs with controlled budgets that demand durable high-end performance and failsafe security. With additional USB ports and replaceable battery, they are highly productive. Budget-friendly, they’re the perfect choice for smart up-and-coming businesses on the path to success.

Style and Comfort

The P2420L & P2520L notebooks have a professional look with brushed-hairline aluminum textures and scratch-resistant coating LCD. They are ergonomically designed and feature a seamless one-piece Chiclet keyboard with precise key alignment for ultimate comfort. The anti-glare display has a matte screen surface that prevents unwanted reflections and helps reduce eye fatigue.

Subtly stylish

The ASUSPRO P series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of abrushed-hairline aluminum textures.

True-comfort keyboard and dedicated numeric keypad increase productivity

Notebook keyboards are of great concern in the workplace, as they are essential for comfort and productivity. ASUS engineers have fine-tuned the P series keyboard, providing optimum key feel and long key travel to maintain comfort during long hours of work. The keyboard also provides a full dedicated numeric keypad, complete with navigation keys, to increase efficiency for data entry or document navigation

Multi-gesture touchpad - Easier to use and more precise input with scroll, rotate, and zoom

With gesture support, it effectively replaces the mouse, offering an alternative and intuitive input option. Multi-touch input allows effortless accuracy without a mouse, including two-finger web page scroll, zooming and rotating images, plus three-finger tapping to mimic a right-click. Workflow can be streamlined with gesture control, especially multi-step tasks such as presentations and research projects.

Anti-glare display for comfortable viewing

The matte screen surface used in ASUSPRO notebooks prevents unwanted reflections, reducing eye fatigue. It also prevents unsightly fingerprint smudges from spoiling displayed content such as presentations. Ergonomically-angled and textured palm rest areas provide a comfortable and solid feel for optimum productivity.

Work Efficiently

Business and organizational users demand greater productivity and efficiency. The ASUSPRO P2420L & P2520L notebooks are extremely productive. Each one comes with a replaceable battery for easy switching for extended computing or maintenance reasons and both support 4 USB ports – three USB 3.0 and one USB 2.0.

USB 3.0 and USB Charger+ offer ultra-fast transfer speeds and quick device charging

Notebooks ship with USB 3.0 as standard, delivering up to ten times the transfer speeds of USB 2.0. Exclusive ASUS USB Charger+ software easily charges smartphones, media players, and other portable devices even when notebooks are powered off or in sleep/hibernate modes — in a fraction of the time it would normally take.

Replaceable battery and smart power connect alert

The removable battery pack can be replaced with an optional extended-life battery, and adding an external battery case can even double battery life. It's also easy to replace old batteries when necessary. The P Series also feature a power connector alert that notifies users if the power supply malfunctions or is disconnected, minimizing the risk of sudden shutdowns and interruptions.

Manufacturer Part Number
90NX0051-M06260
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 5500U Processor
  • Intel® Core™ i5 5200U Processor
Operating System
  • Windows 8.1 Pro 64-bit
Chipset
  • Integrated Intel® CPU
Memory
  • 2 x DIMM socket for expansion up to 16 GB SDRAM 
Display
  • 15.6'' 16:9 HD (1366x768)/Full HD (1920x1080)
Graphic
  • Integrated Intel® HD Graphics 5500
Storage
  • 2.5" SATA
  • - 500GB HDD 5400 RPM 
  • - 500GB HDD 7200 RPM 
  • - 1TB HDD 5400 RPM 
  • - 128GB SSD
Optical Drive
  • Super-Multi DVD (Optional)
Card Reader
  • 4 -in-1 card reader ( SD/ SDHC/ MS/ MMC)
Camera
  • VGA Web Camera
Networking
  • Dual-band 802.11 b/g/n or 802.11 a/b/g/n/ac (WiDi)
  • Built-in Bluetooth™ V4.0
Interface
  • 1 x Microphone-in/Headphone-out jack 
  • 3 x USB 3.0 port(s) 
  • 1 x USB 2.0 port(s)
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
  • 1 x Fingerprint (Optional)
  • 1 x micro SDXC card reader
  • 1X AC adapter plug
Audio
  • Built-in Speakers And Microphone
  • ICE Power support
Battery
  • 4Cells 2600 mAh
  • 6Cells 5200 mAh
  • 9Cells 7838 mAh
Power Adapter
  • Output :
  • 19 V DC, 4.5 A, 65 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • 380 x 256 x 23.3 ~26.3 mm (WxDxH)
Weight
  • 5.29 lbs (with 6 cell battery)
Security
  • Kensington lock
  • LoJack
  • TPM (Trusted Platform Module) (Optional)
  • Finger Print Reader
Certificates
  • UL, FCC Compliance, BSMI, CCC, GOST-R, CB, EPEAT, Energy star, IDA, CECP, WEEE, Erp 2013, RoHS