
Peerless-AVĀ® takes video wall carts to a whole new level of innovation. Designed for modularity, this 1x3 video wall cart configuration allows the user to create a flawless video wall with displays ranging from 46" to 60". This Modular Video Wall Cart offers an 8-point micro-adjustment to create a seamless alignment without the need of tools. With a five-inch lockable caster, the cart becomes secure for safe and easy movement over various flooring surfaces. Designed for a quick set-up and tear down, the cart features a quick-connect latch for adaptors, allowing automatic engagement with mounting rails. Media storage and cable management create a sleek appearance for any application setting. With an overall weight and shipping cost reduction, this Portable Video Wall Cart is the ultimate video wall cart solution.
Note:
Minimum to Maximum Screen Size:46" to 60"
VESA Pattern:200 x 200 up to 600 x 400
Weight Capacity:375lb (170kg)
Color:Black
Finish:Powder Coat
Security Features:Security Hardware
Product Dimensions:40.29 X 102.49 X 36.05" (1023 X 2603 X 916mm)
Ship Dimensions:37.5 x 12.5 x 84" (952.5 x 317.5 x 2,133.6mm)
Shipping Weight:279lb (0kg)
UPC Code:735029308461