DeathStalker Chroma Keyboard

More Control. More Color. More Win.

Fully programmable slim chiclet keycaps

The slim 2mm chiclet keycaps on the Razer DeathStalker Chroma ensure less time is needed to actuate each key so you can react faster to situations and enemies. Your fingers can move quickly between the keys, ensuring your entire master plan for gaming domination is executed instantly.

10 Key Rollover in gaming mode

Actuate as many keys as you have fingers, and have all of them register accurately and quickly in-game. With the Razer DeathStalker Chroma’s anti-ghosting capabilities, you can deliver overwhelming destruction to your opponents, and ensure that every command is registered and executed perfectly.

Chroma lighting with 16.8 million customizable color options

Made to give you all the freedom you need to set yourself apart, your Razer DeathStalker Chroma opens up a world of extreme personalization possibilities. From your own custom programmed palette of colors across 3 zones, to preloaded lighting effects, all set easily through Razer Synapse, the Razer DeathStalker Chroma lets you express yourself in a way that’s unique only to you.

Manufacturer Part Number
RZ03-01500100-R3U1
EAN/UPC
0811254026810,811254026810
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chiclet key caps
  • Chroma lighting with 16.8 million customizable color options
  • Razer Synapse enabled
  • 1000Hz Ultrapolling
  • Fully programmable keys with on the fly macro recording
  • Dedicated Gaming Mode
  • Anti-ghosting capability for up to 10 simultaneous key presses
  • Fixed wrist rest
SYSTEM REQUIREMENTS
  • PC or Mac with a free USB port
  • Windows® 10 / Windows® 8 / Windows® 7 / Windows Vista® / Mac OS X (v10.8-10.11)
  • Internet connection
  • 100 MB of hard disk space
  • Razer Synapse registration (requiring a valid e-mail), software download, license acceptance, and internet connection needed to activate full features of product and for software updates. After activation, full features are available in optional offline mode.