Versa N21 Window Mid-Tower Chassis

Thermaltake Versa N21 Window Mid-tower Chassis

The new Versa N21 window mid-tower chassis features a sleek mirror-pane design and supports up to a standard ATX motherboard and CPU cooler installation. The Versa N21 is ideal for space-conscious gamers who design with high-end hardware and expansion in mind. Additionally, the Versa N21 combines a manageable frame size with extensive options to personalize a computer or gaming system.

Gaming-Oriented Concept

Designed for gamer, the glossy black front/top panels deliver stylish images. The heightened foot-stands at the bottom help enhance airflow, and a triangular transparent side window offers a direct view of the inner system.

Tool-free Design

The innovative 5.25” & 3.5” tool-free drive bay design minimized the hassles of installation/removal. The trio drive bay concept of “1 + 4 + 1” offers a good ratio for accessories and storage devices.

Hidden I/O Ports

The top-front panel features one USB 3.0 data transfer port along with two standard USB 2.0 ports as well as HD microphone and headset jacks to grant direct access when needed.

Optimized Ventilation

A preinstalled 120mm rear exhaust fan and two optional 120mm intake fans with an integrated dust filter optimize system ventilation. Pre-mounted holes support motherboards up to standard ATX. CPU cooler installations with up to 160mm radiator at the top and 250mm long graphic cards are supported.

Manufacturer Part Number
CA-1D9-00M1WN-00
EAN/UPC
4717964401502,0841163061312,841163061312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: Versa N21 (Standard)
P/N: CA-1D9-00M1WN-00
Case Type: Mid Tower
Dimension: 513 x 217 x 463mm
(20.2 x 8.5 x 18.2 inch)
Net Weight: 4.6 kg / 10.2 lb
Side Panel: Transparent Window
Color: Exterior & Interior : Black
Material: SPCC
Cooling System: Rear (exhaust) :
120 x 120 x 25 mm fan (1000rpm, 16dBA)
Drive Bays: -Accessible : 1 x 5.25’’, 1 x 3.5”
-Hidden : 3 x 3.5’’ or 2.5’’, 1 x 2.5’’
Expansion Slots: 7
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX)
I/O Port: USB 3.0 x 1,USB 2.0 x 2, HD Audio x 1
PSU: Standard PS2 PSU (optional)
Fan Support: Front: 2 x 120mm
Top: 2 x 120mm
Rear: 1 x 120mm
Radiator Support: Top: 1 x 240mm
Rear: 1 x 120mm
Clearance: CPU Cooler Height Limitation:
160mm
VGA Length Limitation:
250mm (with HDD cage)
360mm (without HDD cage)