Jetdirect 2900nw Print Server

Add mobile printing freedom and productivity to your office in no time. Easily connect select HP LaserJet Enterprise printers and MFPs to your wireless or wired network—and safeguard sensitive information at every point.

Share printers and other peripherals with USB or parallel ports on a network

Features

Extend your wireless printing reach with ease

Set up convenient mobile printing on your printer or MFP in a few easy steps.

Users simply select a printer or MFP from their mobile devices to tackle tasks from anywhere in the office.

Save users time and steps—send print jobs from most mobile devices that use a 2.4 GHz or 5 GHz bandwidth.

Add mobile printing—without adding to the workload

Manage mobile printing with HP Embedded Web Server, or fleet-wide with HP Web Jetadmin remote software.

Streamline setup with easy configuration on the control panel, HP Embedded Web Server, or HP Web Jetadmin.

Safety net for your network

Safeguard business information in transit and at the printer or MFP.

Keep tasks moving. Enable users to securely connect and print across your wireless network.

Allow mobile printing—and protect your network—with simultaneous Ethernet and wireless connections.

Manufacturer Part Number
J8031A#ABA
EAN/UPC
0889296867722,889296867722
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Network types :

  • Wireless Ethernet (802.11b/g/n)
  • Ethernet
  • Fast Ethernet
  • Gigabit Ethernet;802.3
  • RJ-45 (10/100Base-TX/1000T)
Ports :
  • 1 Hi-Speed USB 2.0
  • 1 Ethernet
  • 1 Wireless Ethernet
Print server type : External
Security management :
  • Management security: SNMPv3, SSL/TLS (HTTPS)
  • Wireless network security: WPA2-Personal (WPA2-AES)
  • Administrator password. [Same security protocols as attached Printer/MFP]

Network upgradeable firmware : Yes
Memory: Flash memory:None (uses storage in printer)
Standard memory:None (uses memory in printer)
Compatible operating systems :
  • See the printer data sheet for Compatible Network Operating Systems.
Printer management : HP Web Jetadmin, HP Embedded Web Server
Embedded web server : Yes
EPP and ECP supported : No
Print job buffering supported : No
IPP supported : Yes

Compatibility:

Network protocols, supported :
  • IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, WS Print, IPsec/Firewall
  • IPv6: DHCPv6, MLDv1, ICMPv6
  • IPv4: Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode
  • AirPrint, GCP 2.0, ePrint
Supported Browsers :
  • Internet Explorer 6.0 or higher
  • Mozilla 2.x or higher
  • Firefox 2.x or higher
  • Safari
  • Chrome
Printer supported :
  • HP LaserJet M506, HP LaserJet Enterprise MFP M527, HP LaserJet Enterprise M604, HP LaserJet Enterprise M605, HP LaserJet Enterprise M606, HP Color LaserJet M552, HP Color LaserJet Enterprise M553, HP Color LaserJet Enterprise MFP M577
Dimensions and weight:
Minimum dimensions (W x D x H) : 3.4 x 4.8 x 1.1 in
Weight : 0.28 lb

What's included

Warranty : One-year replacement warranty
What's in the box :
  • HP Jetdirect 2900nw Wireless Print Server
  • Power adapter
  • Power adapter cord
  • USB cable
  • Velcro kit
  • Install guide
  • Japan Warranty Kit (Japan #ACF option only)
  • LA Warranty Card (Latin America options only)
  • China Warranty Card (#AB2 option only)