The Adesso® AKB-270UW Antimicrobial Waterproof Silicone Touchpad Keyboard is designed for high traffic applications. The keyboard is easily cleaned with soap and water. It is made with antimicrobial material that protects against germ buildups between washings. The keyboard has a USB interface that easily connects without having to install specific drivers. Aside from these incredibly practical and hygienic features, the keyboard is made for smooth and quiet performance.
Features:
Antimicrobial
The silicone material offers the ability to remove germs with soap and water or disinfectants.
Multimedia and Internet Hot Keys
Control your media player and browse the Internet with just one key touch using the built-in Multimedia and Internet Hot Keys for easy access to your favorite media or website!
Waterproof Design
The keyboard is wrapped with an advanced silicone material that will protect it against oil, water and dust.
Built-inTouchPad
The keyboard features an integrated touchpad which can take the place of your mouse, making it easier to control the movement of the cursor of your personal computer.
Note:
Keyboard Layout: 104-Key US Layout
Connection: USB Cable
Key Type: Membrane
Power Source: PC Powered via USB
Indicators: Num Lock, Caps Lock and Scroll Lock
Internet Hotkeys: 5 Keys - (Home, Email, Back, Forward and Search)
Media Hotkeys: 7 Keys - (Play/Pause, Stop, Next Track, Previous Track, Vol Up, Vol Down & Mute)
Colors: White
Range: Up to 30’ feet
Dimmensions: 15.56" x 5.5" x .43" (396 x 140 x 11mm)
Net Weight: 1.45 lbs
Requirements:
Operating System: Windows® 10, 8, 7, Vista, & XP
Connectivity Interface: USB