8GB C410 USB 2.0 Flash Drive

8GB flash drive offers a colorful update on a classic design. Handy cap clips to the back of the drive to prevent misplacing it during use. Durable exterior protects your files from accidental damage. Compact design offers convenient portability to easily transport your files. Fast read and write speeds quickly transfer large files for time-saving performance. Flash drive is compatible with Windows 8, Windows 7, Windows Vista, Windows XP, Windows Me, Windows 2000, Mac OS X, and Linux 2.6x.

Manufacturer Part Number
ECMMD8GC410
EAN/UPC
0846143003153,846143003153
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: From 4GB to 256GB
Read speed: 15 MB/s USB 2.0 - 100 MB/s USB 3.0
Write speed: 5 MB/s USB 2.0 - 12 MB/s USB 3.0
Compatibility: Universal compatibility with USB 2.0 / Universal compatibility with USB 3.0; backwards compatible with USB 2.0
OS compatibility: Windows 8, 7, Vista, XP, Me, 2000 / Mac OS X / Linux 2.6x
Product dimensions: 2.24 x 0.75 x 0.35 in