16GB flash drive offers a colorful update on a classic design. Handy cap clips to the back of the drive to prevent misplacing it during use. Durable exterior protects your files from accidental damage. Compact design offers convenient portability to easily transport your files. Fast read and write speeds quickly transfer large files for time-saving performance. Flash drive is compatible with Windows 8, Windows 7, Windows Vista, Windows XP, Windows Me, Windows 2000, Mac OS X, and Linux 2.6x.
Note:
Capacity: From 4GB to 256GB
Read speed: 15 MB/s USB 2.0 - 100 MB/s USB 3.0
Write speed: 5 MB/s USB 2.0 - 12 MB/s USB 3.0
Compatibility: Universal compatibility with USB 2.0 / Universal compatibility with USB 3.0; backwards compatible with USB 2.0
OS compatibility: Windows 8, 7, Vista, XP, Me, 2000 / Mac OS X / Linux 2.6x
Product dimensions: 2.24 x 0.75 x 0.35 in