Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Optical
Display Technology : DLP (0.65" DMD)
Light Output(Lumens) : 4500 normal
Resolution :
Native : WXGA 1280 x 800
Maximum : WUXGA 1920 x 1200
Contrast Ratio (up to) : 6000:1 with lamp control
Lamp Type : 335W AC
Lamp Life (up to) : 5,000 hours
Screen Size (diagonal) : 30 to 300 in. / 0.76 to 7.6m
Throw Ratio : 1.3 to 2.2
Projection Distance : 2.6 to 47.6 ft. / 0.8 to 14.5m
Projector Angle : 7.5 to 7.7° tele / 12.8 to 13.1° wide
Lens :
Zoom : 1 to 1.7
Focus : Manual
F number, fnumber : F=2.0, f=18.2 to 31.1mm
Shift : Mechanical +0.59 vertical, +/-0.28 horizontal
Keystone Correction : +/- 25° horizontal, +/- 30° vertical
Signal Compatibility/Connectivity Synchronization Range :
Horizontal (Analog/Digital) : 15-100 kHz/15-153 kHz
Vertical (Analog/Digital) : 50-120 Hz/24-120 Hz
Supported Video Standards : NTSC, NTSC4.43, PAL, PAL-60, PAL-M, PAL-N, SECAM
SD/HD Video Signal Compatibility : 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
PC Signal Compatibility : VGA, SVGA, XGA, SXGA, SXGA+, UXGA, WUXGA
Macintosh Compatibility : Yes
Input/Output Terminals :
RGB1(analog) : VGA 15-pin D-sub
RGB2(digital) : HDMI w/HDCP
RGB3(digital) : HDMI w/HDCP
RGB4(digital) : HDBaseT
Video 1 : RCA
Audio 1 : RCA
Audio 2 : 1/8 in. stereo
Monitor out : VGA 15-pin D-sub
Audio out : 1/8 in. stereo (Variable audio out)
Audio : 20W speaker
External Control : RS-232, IR, DDC/CI, USB, LAN
Sync Compatiblity : Separate Sync / Composite Sync / Sync on G
Networking : RJ-45 Monitoring
Electrical Power Requirements : 100-240V AC, 50/60 Hz
Input Current : 4.9-2.0A
Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving) : 426W / 288W / 2.7W / 0.26W
Mechanical Installation Orientation : Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear
Dimensions (WxDxH) : 14.3 x 11.9 x 5.0 in. / 362 x 302 x 128mm
Net Weight : 12.1 lbs. / 5.5 kg
Fan Noise : 39 dB normal / 31 dB eco
Regulations : USA UL 60950-1 / FCC Part15 Class B, Canada CSA 60950-1 / ICES-003 Class B, NOM
Environmental Operating Temperature : 41-104°F / 5-40°C
Humidity : 20-80% non-condensing
Storage : 14-122°F / -10-50°C
Limited Warranty 3 years (excluding consumables). First year Instacare Service.
Additional Features - Manual keystone correction
- Wireless LAN
- USB Viewer
- Auto power on
- ECO Mode technology
- Closed captioning
- Variable audio out
- Carbon savings meter
- Virtual Remote
- Sleep timer
- Built-in wall color correction
- Advanced AccuBlend
- AutoSense
Ships With - Remote control
- Batteries
- Power cord
- RGB signal cable
- User manual
- Quick Start Guide
- Important Info
- Product registration card
- Security Stricker