The NEC P502W (5000 lumens) gives your presentations a boost in brightness. A widescreen professional installation projector loaded with eco-friendly and advanced technologies makes it ideal for higher education classrooms, corporate boardrooms and government training rooms. Advanced installation features such as horizontal & vertical lens shift provides even great installation flexibility. Adding horizontal & vertical keystone keeps the image square on the screen if installation challanges exist.
Note:
Optical
Display Technology DLP (0.65" DMD)
Light Output(Lumens) 5000 normal
Resolution
Native WXGA 1280 x 800
Maximum WUXGA 1920 x 1200
Contrast Ratio (up to) 6000:1 with lamp control
Lamp Type 375W AC
Lamp Life (up to) 5,000 hours
Screen Size (diagonal) 30 to 300 in. / 0.76 to 7.6m
Throw Ratio 1.3 to 2.2
Projection Distance 2.6 to 47.6 ft. / 0.8 to 14.5m
Projector Angle 7.5 to 7.7° tele / 12.8 to 13.1° wide
Lens
Zoom 1 to 1.7
Focus Manual
F number, fnumber F=2.0, f=18.2 to 31.1mm
Shift Mechanical +0.59 vertical, +/-0.28 horizontal
Keystone Correction +/- 25° horizontal, +/- 30° vertical
Signal Compatibility/Connectivity
Synchronization Range
Horizontal (Analog/Digital) 15-100 kHz/15-153 kHz
Vertical (Analog/Digital) 50-120 Hz/24-120 Hz
Supported Video Standards NTSC, NTSC4.43, PAL, PAL-60, PAL-M, PAL-N, SECAM
SD/HD Video Signal Compatibility 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
PC Signal Compatibility VGA, SVGA, XGA, SXGA, SXGA+, UXGA, WUXGA
Macintosh Compatibility Yes
Input/Output Terminals
RGB1(analog) VGA 15-pin D-sub
RGB2(digital) HDMI w/HDCP
RGB3(digital) HDMI w/HDCP
RGB4(digital) HDBaseT
Video 1 RCA
Audio 1 RCA
Audio 2 1/8 in. stereo
Monitor out VGA 15-pin D-sub
Audio out 1/8 in. stereo (Variable audio out)
Audio 20W speaker
External Control RS-232, IR, DDC/CI, USB, LAN
Sync Compatiblity Separate Sync / Composite Sync / Sync on G
Networking RJ-45 Monitoring
Electrical
Power Requirements 100-240V AC, 50/60 Hz
Input Current 5.4-2.2A
Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving) 465W / 311W / 2.7W / 0.26W
Mechanical
Installation Orientation Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear
Dimensions (WxDxH) 14.3 x 11.9 x 5.0 in. / 362 x 302 x 128mm
Net Weight 12.1 lbs. / 5.5 kg
Fan Noise 39 dB normal / 31 dB eco
Regulations USA UL 60950-1 / FCC Part15 Class B, Canada CSA 60950-1 / ICES-003 Class B, NOM
Environmental
Operating Temperature 41-104°F / 5-40°C
Humidity 20-80% non-condensing
Storage 14-122°F / -10-50°C
Limited Warranty
3 years (excluding consumables). First year Instacare Service.
Additional Features
Manual keystone correction
Wireless LAN
USB Viewer
Auto power on
ECO Mode technology
Closed captioning
Variable audio out
Carbon savings meter
Virtual Remote
Sleep timer
Built-in wall color correction
Advanced AccuBlend
AutoSense
Ships With
Remote control
Batteries
Power cord
RGB signal cable
User manual
Quick Start Guide
Important Info
Product registration card
Security Stricker