Complete your desktop solution with the HP L5015tm Touch Monitor, a durable, interactive touchscreen display in a sleek, thin form factor that integrates easily into your point of sale (POS), hospitality, educational, banking, manufacturing, and kiosk environments.
Note:
Specifications:
Part number M1F94AA
Diagonal size 15-inch
LCD technology Active matrix TFT LCD with LED backlighting
Aspect ratio 4:3
Active display area 228.1 x 304.1 mm (8.98 x 11.97 in)
Native Resolution 1024 x 768
Colors 16.2 million with FRC technology
Brightness (typical) with APR touch: 225 nits
Response time 16 msec
Viewing angle (typical) Horizontal: +/-80° or 160° total
Vertical: +/-70° or 140° total
Contrast ratio (typical) 700:1
Dimensions (HxWxD)
Dimensions (with stand)
416 x 228 x 455 mm (16.4 x 9.0 x 17.9 inches)
319 x 197 x 358 mm (12.5 x 7.8 x 14.1 inches)
Weight Unpackaged: 4.3 kg/9.5 lb
Packaged: 7.3 kg/16.0 lb
Tilt -5° to +70° from vertical
Touch interface USB 2.0
Power supply Internal AC; optional external DC brick
Temperature Operating:32°F to 104°F (0°C to 40°C)
Storage: -4°F to -140°F (20°C to 60°C)
Humidity Operating:20%-80%
Storage: 10%-90%
Operating system
compatibility
Windows Embedded 8.1 Industry Pro Retail (32/64-bit)
Windows 8.1 Professional (32/64-bit)
Windows 7 Professional (32/64-bit)
Windows Embedded POSReady 7 (32/64-bit)
Mounting option 75 X 75 VESA mount
Option kit contents HP L5015tm Touch Monitor, Documentation CD
Service and support3 Your HP Peripheral Limited Warranty is a three (3) year parts replacement warranty.
Optional HP Care Packs are available to extend your protection beyond the standard limited warranty.