Fiber Cable 3m - TAA Compliant

Attain optimal performance with Axiom OM4 laser-optimized multimode fiber patch cables. Axiom OM4 Fiber Optic Cables answer the call for increased bandwidth requirements used in cost-effective multi-mode systems. OM4 Cable provides an opportunity to future-proof cabling and networking infrastructure delivering increased bandwidth for next-generation 40 and 100Gb/s applications. Axiom OM4 is completely backward compatible with existing OM3 applications. OM4 Cable is laser-optimized high bandwidth 50um multimode fiber, has a more stringent test specification, and provides an additional layer of performance that supports 10Gb, 40Gb, and 100Gb applications at longer distances.

Manufacturer Part Number
AXG94401
EAN/UPC
8412801008949
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Part # AXG94401
  • Category LC/SC Multimode Duplex OM4 50/125 Cable
  • Description Fiber Cable 3m - TAA Compliant
  • OEM Part#