OH24E Digital Signage Display

Samsung’s small and versatile outdoor signage allows businesses to tap into a new world of customer engagement. By showcasing compelling and entertaining content, you can monetize and leverage customer attention at ATMs, gas pumps and other locations that people encounter throughout their day.

Manufacturer Part Number
OH24E
EAN/UPC
8806088093703
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel 
Diagonal Size: 23.8": Type: S-VA
Resolution: 1920 X 1080(FHD): Pixel Pitch(mm): 273.9 X 273.9 (mm)
Active Display Area(mm): 525.888x295.812: Brightness(Typ.): 1500 nit
Contrast Ratio: 4000:1: Viewing Angle(H/V): 178/178
Response Time(G-to-G): 8ms: Display Colors: 8 bit - 16.7M
Color Gamut: 72%: Haze: 0%
Display 
Dynamic C/R: 100,000:1: H-Scanning Frequency: 60Hz
V-Scanning Frequency: 67.5KHz: Maximum Pixel Frequency: 148.5Mhz
Sound 
Speaker Type: N/A
Connectivity 
Input RGB: N/A
Video: HDMI
Audio: N/A
Usb: USB 2.0 x 1
Output RGB: N/A
Video: N/A
Audio: Stereo Mini Jack
Power Out: N/A
External Control: RS232C (In), RJ45
External Sensor: N/A
Tuner: N/A
Power 
Type: Internal
Power Supply: AC 100 - 240 V~ (+/- 10 %), 50/60 Hz
Power Consumption Max[W/h]: TBD
Typical[W/h]: TBD
BTU(Max): TBD
Sleep mode: TBD
Off mode: TBD
Mechanical Specification 
Dimension (mm) Set: 563.2 × 333.2 × 66.4
Package : 678.0 × 418.0 × 153.0
Weight (kg) Set: 10.6
Package : 12.0
VESA Mount: 100 × 100
Protection Glass: N/A
Stand Type: N/A
Media Player Option Type: N/A
Bezel Width (mm): 18.4
Operation 
Recommended Usage Hours: 24/7 
Operating Temperature: -30.0  ℃  ~   50.0   ℃ : Humidity: 10.0  %  ~   80.0   % 
Feature 
Key Features: Slim High Brightness, IP56 Outdoor Built-in MagicInfo Player S3, SSSP 3.0
Special Features: IP56 Certified for Simple Enclosure Outdoor, 
Protection Glass(Anti Graffiti, Infrared Reduce), 
Polarized Sun Glasses Viewable in any direction, 
Portrait Installation Support, Button Lock, Lamp Error Detection, Auto Brightness Control with Ambient Brightness Sensor, Anti Image Retention, Temperature Sensor, Pivot Display, MagicInfo S3, Smart Scheduling, RJ45 MDC
Internal Player Processor: Cortex-A9 1GHz Quad Core CPU
On-Chip Cache Memory: L1 (I/D) : 32KB / 32KB L2 (Unified) : 1MB
Clock Speed: 1GHz CPU Quad
Main Memory Interface: 1.5GB Dual 48bit DDR3-933 (1866MHz)
Graphics: 2D & 3D Graphics Engine - Up to 1920x1080. 32bpp - Supports OpenGL ES
Storage (FDM): 8GB (2GB Occupied by O/S, 6GB Available)
Multimedia: Video Decoder - MPEG-1/2, H.264/AVC (Dual) - VC-1, JPEG, PNG,VP8 Audio DSP (Decoder) - AC3 (DD), MPEG, DTS and etc.
IO Ports: USB 2.0
Operating System: Samsung Proprietary OS(VDLinux)
Certification 
Safety: UL (USA) : UL 60950-1 CSA (Canada) : CSA C22.2 No. 60950-1 TUV (Germany) : EN60950-1 NEMKO (Norway) : EN60950-1 KC (Korea) : K60950-1 CCC (China) : GB4943.1-2011 PSB (Singapore) : IEC60950-1 GOST (Russia) : IEC60950-1, EN55022 SIQ (Slovenia) : IEC60950-1, EN55022 PCBC (Poland) : IEC60590-1, EN55022 NOM (Mexico) : NOM-019-SCFI-1998 IRAM (Argentina) : IEC60950-1 SASO (Saudi Arabia) : IEC60950-1
EMC: FCC (USA) : Part 15, Subpart B Class A CE (Europe) : EN55022, EN55024 VCCI (Japan) : V-3 (CISPR22) KCC (Korea) : KN22, KN24 BSMI (Taiwan) : CNS13438 (CISPR22) C-Tick (Australia) : AS/NZS3548 (CISPR22) CCC (China) : GB9254-2008, GB17625.1-201
Environment: N/A
Media Player 
Media Player: N/A