H182X DLP Projector

The Optoma H182X is the 720p DLP® home entertainment projector featuring 3200 lumens, Full 3D, and 23,000:1 contrast ratio. The H182X is great for watching local or cable HDTV programming , Blu-ray movies, or viewing vacation photos with family and friends.
Xbox One, PS4, and Wii U gamers can enjoy sharp clean graphics, amazing lighting, and good frame rate while playing with the family or friends on game night. The H182X is lightweight and portable making it ideal for a night at the friends house or presentation time during parent teacher association meetings.
The H182X delivers outstanding lamp life performance. If you utilize the projector for 4 hours a day, the lamp will last 8 years before replacement is required.

Manufacturer Part Number
H182X
EAN/UPC
0796435812430,796435812430
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Display Technology    Single 0.65" DC3 DMD DLP® Technology by Texas Instruments™

Native Resolution    WXGA 1280 x 800

Brightness    3200 ANSI Lumens

Contrast Ratio    23,000:1 (full on/full off)

Noise Level (Eco mode)    29dB

Weight    5.5 lbs (2.49 kg)

I/O Connectors    HDMI 1.4a, VGA-In, Composite Video, S-Video, Audio-In (3.5mm), Audio-Out (3.5mm), RS-232C, mini USB (service only)


Maximum Resolution    WUXGA: 1920 x 1200 (Graphics Timing)

Computer Compatibility    UXGA, SXGA, XGA, SVGA, VGA, Mac

Video Compatibility    PAL (B, D, G, H, I, M, N, 4.43MHz), NTSC (M, J, 3.58MHz, 4.443MHz), SECAM (B, D, G, K, K1, L, 4.25,MHz, 4.4MHz, 480i/p, 576i/p, 720p(50/60Hz), 1080i(50/60Hz) 1080p(24/50/60Hz)

Displayable Colors    1.07 Billion

Projection Lens    F=2.5~2.67, f=21.8 mm, manual focus

Throw Ratio 3    1.55 ~ 1.7 (distance/width); ±5% variance

Projection Screen Size    0.69 – 7.62m (27.2" to 300") Diagonal 16:10

Projection Distance    39.4"–393.7" (1–10 m)

Zoom Type    1.1x Manual

Aspect Ratio    16:10 (native), 16:9, 4:3, Auto

Offset    112.4% (±5% variance)

Horizontal Scan Rate    15.3 - 91.1kHz

Vertical Scan Rate    24–85 Hz (120Hz for 3D feature projector)

Lamp Type    190W

Lamp Life2 Eco+/Dynamic/Eco/Bright    6500/10000/6000/5000 (hrs)

Keystone Correction    ± 40° Vertical

Audio    2-Watt speaker

Dimensions (W x H x D)    12.4" x 4" x 8.8" (315 x 106 x 223.5 mm)

Remote Control    IR remote mouse control

Power Supply    AC input 100–240V, 50–60Hz, auto-switching

Power Consumption    233W Typical (Bright), 256W Max (Bright), 196W Typical (ECO), 216W Max (ECO)

Operating Conditions    41–104°F (5–40°C), 85% max humidity

Uniformity    75%

Security    Kensington® lock port, security bar, & keypad lock

Standard Accessories    H182X projector, AC power cord, VGA to VGA cable, remote control, carrying case, batteries for remote, multilingual CD-ROM user’s manual, quick start
card, and warranty card

Optional Accessories    Universal ceiling mount, Optoma screen, DLP® Link™ 3D glasses, wireless HDMI system, 1-Year Extended Warranty, 2-Year Extended Warranty

RoHS    Compliant

3D Support    Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and
modelling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI
v1.4a specification.

3D Compatibility    Side-by-Side:1080i50 / 60, 720p50 / 60

Frame-pack: 1080p24, 720p50 / 60

Over-Under: 1080p24, 720p50 / 60

Speaker (Watts)    2

Color Wheel    6 Segment; RYGCWB

Operating Temperature    41–104°F (5–40°C), 85% max humidity

On Screen Display    19 Languages: English, German, French, Italian, Spanish, Portuguese, Polish, Dutch, Russian, Finnish, Swedish, Greek, Norwegian/Danish, Hungarian,
Czech, Turkish, Romanian, Farsi and Arabic.

Optional Wireless    Yes

Warranty    1-Year Limited Parts and Labor, 90-Days on Lamp

Projection method    Front, rear, ceiling mount, table top