2.4GHz 24dBi 2×2 MIMO Dish Antenna

The Pharos Dish Antenna features 2x2 MIMO technology, is suitable for outdoor use, and is ideally paired with a Pharos Base Station. This antenna features high-gain directional transmission and represent an excellent solution for providing long distance Point-to-Point data transmission.

Common Deployment Goals

When installed alongside a Pharos Base Station, the TL-ANT2424MD is capable of providing long distance Point-to-Point bridge and network backbaul.

Easy Installation

TP-LINK dish antennas feature a built in mounting apparatus and work seamlessly with Pharos Base Stations, meaning that no tools are required for installation.

Manufacturer Part Number
TL-ANT2424MD
EAN/UPC
6935364091958
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Frequency: 2.3 ~ 2.7GHz
Impedance: 50Ω
Gain: 24dBi(Exclude Cable Loss)
VSWR(MAX.): 1.8
HPOL Beamwidth: 6° (3dB)
VPOL Beamwidth: 6° (3dB)
Elevation Beamwidth: 6° (3dB)
Polarization: Horizontal & Vertical
Mounting: Pole Mount
F/B Ratio: 32dB Min
Survival Wind Speed : 241 Km/h
Standards: RoHS, WEEE
Interfaces: RP-SMA
Dimension:
Product Size: 650×650×360 mm
Package Size: 790×710×200 mm