AV1200 Gigabit Powerline ac Wi-Fi Kit

  • AC1200 Dual band Wi-Fi – delivers combined speeds of up to 1200Mbps, providing fast and seamless network for multiple devices
  • AV1200 Powerline Speed – Fully meet the demand for bandwidth-intensive activities with ultra-fast powerline transfer speed of up to 1200Mbps
  • Wi-Fi Clone – Automatically copies the network name (SSID) and password of your router with the touch of the Wi-Fi clone button
  • Wi-Fi Auto-Sync – Makes it easy to add additional extenders to your powerline network by uniformly syncing settings such as SSID, password, Wi-Fi Schedule and LED Schedule for all network devices
  • Plug, Pair, and Play –Set up your powerline network and start enjoying fast, seamless wired/wireless connections in a matter of minutes

Extend Blazing Fast Wi-Fi Anywhere in Your Home

AV1200 Gigabit Powerline ac Wi-Fi Extender
TL-WPA8630 KIT

Instant Wi-Fi in Any Room

The TL-WPA8630 KIT expands your home’s Wi-Fi coverage into areas where the wireless signal from the main router is weak or nonexistent. The range extender kit can build a unified network using your home’s existing powerlines and allow you to enjoy Wi-Fi coverage in any area with a power outlet.

Fast Dual Band Wi-Fi Speeds – Up to 1200Mbps

The TL-WPA8630 utilizes 802.11ac Wi-Fi to deliver dual band connections with combined speeds of up to 1200Mbps, including 867Mbps on the 5GHz band and 300Mbps on the 2.4GHz band. The combination of impressive speed and convenient powerline networking allows you to provide fast, reliable connections throughout your entire home. This is perfect for 4K streaming and online gaming, on multiple devices at the same time.

Excellent Powerline Speed - Up to 1200Mbps

Advanced HomePlug AV2 technology means the extender supports 2x2 MIMO with beamforming, so users benefit from ultra-fast data transfer speeds of up to 1200Mbps. Perfect for bandwidth demanding activities like streaming Ultra HD video to multiple devices simultaneously, online gaming and large file transfers.

2X2 MIMO with Beamforming

More Stable Connections

2X2 MIMO is like adding extra lanes to a highway. It establishes multiple simultaneous connection for you to enjoy higher speeds and greater stability.

Expansive Coverage

2X2 MIMO with Beamforming Technology also offers the benefit of improved coverage throughout the home, particularly for previously hard to reach outlets.

More Gigabit Ethernet Ports, More Devices

Equipped with 3 gigabit Ethernet ports, TL-WPA8630 allows you to connect several bandwidth intensive devices such as game consoles, smart TVs or media receivers to the Internet at high speeds, just plug in network cables and enjoy fast and stable wired network anywhere at home.

Distracted by Blinking LEDs?

You can easily turn off the LED indicators by pressing the LED On/Off button or control them remotely using the tpPLC App on your mobile device or the tpPLC Utility on your computer.

Manufacturer Part Number
TL-WPA8630 KIT
EAN/UPC
0845973093655,845973093655,6935364093624
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Plug Type: EU UK US FR AU CH
Standards and Protocols:

  • HomePlug AV2, IEEE 1901,
  • IEEE 802.3,IEEE 802.3u,
  • IEEE 802.11b/g/n 2.4GHz, IEEE 802.11a/ac 5GHz
Interfaces: 3 * Gigabit Ethernet Port
Button: Pair, Reset, LED On/Off, Wi-Fi Clone
Power Consumption:
  • Maximum: 10.8 W (230V/50Hz)
  • Standby: 5W (230V/50Hz)
LED Indicator: Power, Powerline, Ethernet, 2.4G Wi-Fi, 5G Wi-Fi
Dimensions ( W x D x H ):
  • TL-WPA8630:5.5 x 2.7 x 1.8 in. (140.6 x 68 x 45mm)
  • TL-PA8010P:5.2×2.8×1.7 in. (131×72×42 mm)
Range: 300 meters in house

SOFTWARE FEATURES

Quality of Service:
  • ToS
  • Supports up to 4-level type QoS
  • Support up to 8-level VLAN priority field
Security: 128-bit AES Encryption
Modulation Technology: OFDM
IGMP: IGMP v1/v2/v3

OTHERS

Certification: CE, RoHS
Package Contents:
  • AV1200 Gigabit Powerline ac Wi-Fi Kit: TL-WPA8630 & TL-PA8010P
  • 2-meter CAT.5e Ethernet Cable * 2
  • Quick Installation Guide
Box Dimensions (W X D X H): 9.1 x 7.5 x 3.9 in. (230x190x100 mm)
System Requirements: Windows 10/8.1/8/7/Vista/XP, Mac OS, Linux
Environment:
  • Operating Temperature: 0°C ~ 40°C (32°F ~ 104°F)
  • Storage Temperature: -40°F ~ 158°F (-40°C ~ 70°C )
  • Operating Humidity: 10% ~ 90% non-condensing
  • Storage Humidity: 5% ~ 90% non-condensing