Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Features
Flexible Hardware Design
- Available in multiple configurations:
- Gigabit Ethernet with SFP
- 8/24 10/100/1000BASE-T
- 2 or 4 x SFP
- Designed for standard 1U rack-mounting
- All ports feature surge protection1
Layer 2 Features
- 16K MAC Address Table
- 802.1D STP, 802.1w RSTP, and 802.1s MSTP
- Loopback detection
- Supports 802.3ad Link Aggregation
- Port-based Q-in-Q
- VLAN Trunking
Security/Authentication
- Port Security
- SSH/SSL
- IP-MAC-Port Binding (IMPB)
- Access Control List (ACL) and IEEE 802.1X
- Guest VLAN
Technical Specifications
Interface
Size
- DGS-1210-10/ME
- Size 11-inch standard rack-mount width
- 1U Height
- DGS-1210-28/ME
- 19-inch standard rack-mount width
- 1U Height
Interface
- DGS-1210-10/ME
- 8 x 10/100/1000BASE-T
- 2 x SFP
- DGS-1210-28/ME
- 24 x 10/100/1000BASE-T
- 4 x SFP
Console
Other Port Standards & Functions
- IEEE 802.3 10BASE-T Ethernet (twisted-pair copper)
- IEEE 802.3u 100BASE-TX Fast Ethernet (twisted-pair copper)
- IEEE 802.3ab 1000BASE-T Gigabit Ethernet (twisted-pair copper)
- IEEE 802.3az compliance Auto-negotiation
- IEEE 802.3x Flow Control
- IEEE 802.3z 1000BASE-X Gigabit Fibre
Network Cables
- UTP Cat. 5, Cat. 5e (100 m max.)
Full/Half Duplex
- Full/half duplex for 10/100 Mbps speeds
- Full duplex for Gigabit speed
Media Interface Exchange
- Auto MDI/MDIX adjustment for all twisted-pair ports
Performance
Switching Capacity
- DGS-1210-10/ME - 20 Gbps
- DGS-1210-28/ME - 56 Gbps
64-byte Max. Forwarding Rate
- DGS-1210-10/ME - 14.88 Mbps
- DGS-1210-28/ME - 41.7 Mbps
MAC Address Table Size
RAM for CPU
Packet Buffer
Flash Memory
LEDs
- Power (per device)
- Console (per device)
- Link/Active/Speed (per port)
Physical/Environmental
MTBF
- DGS-1210-10/ME - 309,072 hours
- DGS-1210-28/ME - 388,138 hours
Acoustic
Heat Dissipation
- DGS-1210-10/ME - 46.35 BTU/hr
- DGS-1210-28/ME - 76.59 BTU/hr
Power Input
- AC Input: 100 to 240 V AC, 50/60 Hz
Maximum Power Consumption
- DGS-1210-10/ME 13.59 W (9.40 W Standby)
- DGS-1210-28/ME - 22.45 W (17.84 W Standby)
Dimensions (W x D x H)
- DGS-1210-10/ME - 280 x 126 x 44 mm
- DGS-1210-28/ME - 440 x 140 x 44 mm
Ventilation
Power Surge Protection
- All Ethernet ports support IEC61000-4-5 surge protection
Operating Temperature
Storage Temperature
Operating Humidity
Storage Humidity
EMI
Safety Certifications
Software Specifications (all models)
L2 Features
- MAC Address Table: 16K
- Spanning Tree Protocols
- 802.1D STP
- 802.1w RSTP
- 802.1s MSTP
- BPDU filtering
- Root restriction
- Loopback detection
- Mirroring
- Support 1 mirroring group
- Support One-to-One, Many-to-One, Flow-based(ACL) mirroring for ingress traffic
- L2 Protocol Tunneling (L2PT)
- Link aggregation
- Compliant with 802.3ad
- Supports max 8 groups, 8 ports per group
L2 Multicasting
- IGMP Snooping
- IGMP v1/v2 snooping, v3 awareness
- IGMP authentication/filtering
- Supports 256 groups
- VLAN/host-based IGMP snooping fast leave
- Report suppression
- MLD snooping
- MLD v1, MLD v2 awareness
- Support 256 groups
VLAN
- 802.1Q tagged VLAN
- VLAN group
- Max. 4094 VLAN groups
- Port-based VLAN
- GVRP
- Asymmetric VLAN
- Max. 256 dynamic VLAN
- 802.1v protocol VLAN
- VLAN trunking
- MAC-based VLAN
- Port-based Q-in-Q
- ISM VLAN
L3 Features
- Max. 256 ARP entries
- Supports 255 static ARP entries
- Support Gratuitous ARP
Quality of Service (QoS)
- CoS based on:
- Switch port
- 802.1p priority queues
- VLAN ID
- MAC address
- IPv4/IPv6 address
- DSCP
- TOS
- Protocol type
- TCP/UDP port
- IPv6 traffic class
- Bandwidth Control
- Port-based (Ingress, Min. Granularity 64 Kbps)
- Flow-based (Ingress, Min. Granularity 64 Kbps)
- Egress queue bandwidth control (Min. Granularity 64 Kbps)
- Queue Handling
- Strict priority
- Weighted Round Robin (WRR)
- 8 outbound queues
Access Control List (ACL)
- ACL based on
- Switch port
- 802.1p priority
- VLAN ID
- MAC address
- Ether type
- TOS
- IPv4/v6 address
- DSCP
- Protocol type
- IPv4/IPv6 TCP/UDP port number
- ICMP
- IPv6 traffic class
- Up to 256 ingress access rules
- ACL Action (permit/deny/mirror)
- Time-based ACL
- ACL statistics
- CPU interface filtering
AAA
- 802.1X
- Host-based access control
- Port-based access control
- Guest VLAN
- RADIUS accounting
- TACACS+ accounting
- User Account Privilege (4 level user access)
Security
- SSH v2
- SSL v1/2/3
- Port security (Up to 64 MAC addresses per port)
- IP-MAC-Port Binding (IMPB)
- ARP inspection
- IP inspection
- IPv6 DHCP snooping
- Broadcast/Multicast/Unicast storm control D-Link Safeguard Engine
- DHCP server screening
- DHCP client filtering
- ARP spoofing prevention
- BPDU attack protection
- DoS attack prevention
- Traffic segmentation
OAM
- 802.3ah Ethernet Link OAM
- Support 802.3ah link layer remote loopback and discovery (System log and SNMP)
- 802.3ah D-Link extension: D-link Unidirectional Link Detection (DULD), (System log and SNMP)
- Cable diagnostics
Management
- Web-based GUI (IPv4/IPv6)
- Command Line Interface (CLI)
- Telnet Server/ Client (Support IPv4/IPv6)
- TFTP client (IPv4/IPv6)
- Command logging
- SNMP v1/v2c/v3
- SNMP traps
- System log
- RMON v1
- RMON v2
- LLDP
- BootP/DHCP client
- DHCP Auto-configuration
- Text-editable config file
- Trusted host
- DHCP relay (IPv4/IPv6)
- DHCP relay agent/local relay
- DHCP relay option 12, 37, 38
- DHCP relay option 82
- PPPoE Circult-ID tag insertion
- Trap/alarm/log severity control
- CPU monitoring
- SNTP
- LLDP
- Debug command
- Password recovery
- Password encryption
- Backdoor password
- Trusted host
MIB
- RFC1213 MIB II
- RFC1493 Bridge MIB
- RFC1907 SNMPv2 MIB
- RFC1757, 2819 RMON MIB
- RFC2021 RMONv2 MIB
- RFC1398, 1643, 1650, 2358, 2665 Ether-like MIB
- RFC2674,4363 802.1p MIB
- RFC 2233, 2863 IF MIB
- RFC 2618 RADIUS authentication client MIB
- RFC 2620 RADIUS accounting client MIB
- RFC 2925 ping & traceroute MIB
- Private MIB
- D-Link Zone Defense MIB
IETF Standard
- RFC768 UDP
- RFC791 IP
- RFC792 ICMPv4
- RFC2463, 4443 ICMPv6
- RFC793 TCP
- RFC826 ARP RFC 2474, 3260 definition of the DS Field in the IPv4 and IPv6 header
- RFC 1321, 2284,2865, 3580, 3748 Extensible Authentication Protocol (EAP)
- RFC2571, RFC2572, RFC2573, RFC2574 SNMP
IPv6
- RFC1981 Path MTU Discovery
- RFC2460 IPv6
- RFC2461, 4861 Neighbor Discovery
- RFC2462, 4862 IPv6 Stateless Address Auto-configuration
- RFC2464 IPv6 Neighbor over Ethernet and definition
- RFC3513, 4291 IPv6 addressing architecture
- RFC2893, 4213 IPv4/IPv6 dual stack function