Lightning Sync/Charge Cable (10 ft, Black)

Sync and charge your iPad, iPhone, and iPod

Use the Lightning Sync/Charge Cable to sync and charge your iPad, iPad mini, iPhone, or iPod with Lightning connector to your Mac or Windows PC


Manufacturer Part Number
IPL1200
EAN/UPC
0858796000090,858796000090
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Type: Lightning to USB Cable
Connectors: Lightning connector (male), USB Type-A Male
Length: 10 Feet
Color: Black
Product Weight: 0.5 oz
UPC: 858796000090