Aud Mini Party

Get ready to have a great time with Aud Mini™ Party!  This portable rubberized Bluetooth® speaker is integrated with multicolor LEDs that bring your party to life by providing a fun visual and aural experience. The LEDs flash and strobe in multiple dazzling colors, and can be cycled through six preset lighting themes. If you receive a call, the built-in speakerphone allows you to answer with a push of a button. By combining lively, colorful lighting with bold, powerful sound, Aud Mini™ Party makes every occasion a memorable one.

Your Own Light and Sound Show
 
Don’t just listen to your music - experience it. Aud Mini™ Party has integrated multicolor LEDs that display a variety of vivid colors, providing the perfect visual complement to your music. Choose from six dynamic lighting themes to bring your music to life.
 
Bring the Party With You

Slim, compact and lightweight, Aud Mini™ Party is the perfect speaker to bring along on vacations, parties and hangouts. Instead of lugging around heavy speakers or setting up complicated sound systems, just take Aud Mini™ Party out from your pocket and get the party started right away. 
 
Impacts and Scratches Free

The rubberized coating covers around the speaker and the buttons. The durable rubber exterior is strong enough to resist from any impacts and scratches when you run a party. 

Never Miss a Call with Hands-Free 

Aud Mini™ Party is fitted with a built-in microphone and speakerphone so you can have convenient hands free conversations at the touch of a button. Never miss a call again, even with the music pumped up.

Great Sound for a Great Time
 
Turn the volume up and get the Party started. Aud Mini™ Party is equipped with a full-range speaker that deliver big, bold sound to get everyone moving.

Stream Wirelessly or Plug In

Connect your smartphone or tablet to Aud Mini™ Party via Bluetooth® to stream music wirelessly. Alternately, you can play music from your iPod® or any other 3.5mm audio device by plugging into the convenient aux input. On a single charge plays 4 hours of music. 

Manufacturer Part Number
AMPARTYBK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package dimension (W x H x D) : 120mm x 160mm x 50mm / 4.7” x6.3” x 2”
Product dimension (W x H x D) : 90mm x 90mm x 40mm / 3.5” x3.5” x 1.5”